EN
  • EN
  • DE

MAX9107EKA

Part No MAX9107EKA
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201392-MAX9107EKA
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Linear Comparators
Series MAX9107
Package Bulk
Product Status Active
Type General Purpose
Output Type Push-Pull, TTL
Current - Input Bias (Max) 0.35µA @ 5V
Voltage - Input Offset (Max) 1.6mV @ 5V
Ultra Librarian 3D Model Ultra Librarian MAX9107EKA CAD Model

Description

Analog Devices Inc. - MAX9107EKA Product Overview

The MAX9107EKA from Analog Devices Inc. is a high-performance, low-power, single-supply comparator featuring a tiny footprint, making it an ideal choice for space-constrained applications. This comparator is designed to provide precision voltage comparison, which is crucial for various electronic systems where accuracy and power efficiency are of paramount importance.

Key Features

  • Single-Supply Operation: The MAX9107EKA operates from a single +2.5V to +5.5V supply, accommodating a range of electronic systems and battery-operated devices.
  • Low Power Consumption: With its low power design, this comparator is optimized for portable and battery-powered applications where power efficiency is critical.
  • Fast Response Time: The device boasts a propagation delay of typically 4.5µs, ensuring quick response times for systems that require fast switching.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillation, which is essential for stable operation in noisy environments.
  • Small Package: The MAX9107EKA comes in a SOT-23 package, which is ideal for compact designs where board space is at a premium.

Applications

  • Battery-Powered Devices
  • Threshold Detectors/Switches
  • Portable Instrumentation
  • Window Comparators
  • Zero-Crossing Detectors

The MAX9107EKA's SOT-23 package not only allows for a reduction in board space but also offers an excellent solution for systems that require multiple comparators. Its precision and low-power operation make it suitable for a wide array of applications, including but not limited to battery monitoring, level shifting, and digital interface circuits.

Analog Devices Inc. is known for its commitment to high-quality and reliable components. The MAX9107EKA is no exception, providing designers with a dependable and efficient solution for their voltage comparison needs. Whether you're developing a new portable device or optimizing an existing system, the MAX9107EKA offers a combination of performance, size, and power efficiency that can help elevate your designs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1827 $58.5578
34+ $3.4321 $116.6914
53+ $3.3248 $176.2144
72+ $3.2175 $231.6600
93+ $3.1103 $289.2579
125+ $2.7886 $348.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess