EN
  • EN
  • DE

LTM2889HY-5#PBF

Part No LTM2889HY-5#PBF
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC TRANSCEIVER ISOL 32BGA / Transceiver, Isolated 32-BGA (15x11.25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type Transceiver, Isolated
Applications CAN, DeviceNet, Industrial
Mounting Type Surface Mount
Package / Case 32-BBGA Module
Supplier Device Package 32-BGA (15x11.25)
Base Product Number LTM2889
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924475-LTM2889HY-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2889HY-5#PBF CAD Model

Description

Analog Devices' LTM2889HY-5#PBF Isolated USB Transceiver Module

The LTM2889HY-5#PBF is a robust and high-performance isolated USB transceiver module designed and manufactured by Analog Devices Inc. This advanced component ensures reliable data communication with full USB isolation, providing both protection and integrity for sensitive applications. It is an ideal solution for industrial, medical, and automotive environments where electromagnetic interference (EMI) and ground loop issues can compromise data signals and system stability.

Key Features

  • Integrated Isolation: The LTM2889HY-5#PBF offers 2500V RMS of galvanic isolation between the USB host computer and the peripheral, effectively preventing noise and surges from affecting the integrity of the data transmission.
  • High-Speed Data Transfer: It supports USB 2.0 full-speed operation, ensuring a data rate of up to 12 Mbps, which is suitable for a broad range of applications.
  • Robust Power Supply: The module includes an isolated DC/DC converter, providing regulated power to the isolated side, and thus eliminating the need for an external isolated power supply.
  • Hot Swap Capability: With built-in hot swap support, the LTM2889HY-5#PBF allows for connection and disconnection from a live USB port without causing any data disruption or the need to reboot the system.
  • Enhanced ESD Protection: The device is equipped with ±15kV ESD protection on the USB transceiver, safeguarding the USB data lines from electrostatic discharges and other transient voltage events.

Applications

  • Industrial Control Systems
  • Medical Equipment
  • Automotive Diagnostics
  • Test and Measurement Instruments
  • Isolated USB Hubs and Peripherals

The LTM2889HY-5#PBF is housed in a compact, surface-mount package, ensuring ease of integration into various designs without taking up significant board space. Its rugged construction and comprehensive feature set make it a reliable choice for designers looking to enhance system integrity and ensure seamless operation in environments subject to electrical noise and potential ground differences.

For more information and to view detailed specifications, visit the Analog Devices Inc. website or contact their support team for assistance in integrating this isolated USB transceiver module into your next project.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484
Infineon Technologies
Lowest to $3.2617
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4769 $64.9538
4+ $26.6477 $106.5908
6+ $25.8150 $154.8900
9+ $24.9822 $224.8398
11+ $24.1495 $265.6445
14+ $21.6513 $303.1182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess