EN
  • EN
  • DE

2420-39-G-T

Part No 2420-39-G-T
Manufacturer Bourns Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description PROTECTOR MODULES
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr Bourns Inc.
Series 2420
Package Bulk
Product Status Last Time Buy
Voltage - DC Spark Over (Nom) 625 V
Impulse Discharge Current (8/20µs) 20000A (20kA)
Number of Poles 5
Fail Short Yes
Mounting Type Through Hole
Package / Case Module, Plug-In
Base Product Number 2420-39
Standard Package 1 pcs
Win Source Part Number 540410-2420-39-G-T
Ultra Librarian 3D Model Ultra Librarian 2420-39-G-T CAD Model

Description

The 540410-2420-39-G-T is a gas discharge tube arrester (GDT) from Bourns Inc.

  • Product Name: 540410-2420-39-G-T
  • Manufacturer: Bourns Inc.
  • Series: 2420
  • Package: Bulk
  • Type: Gas Discharge Tube Arrester (GDT)
  • Component: Module, plug-in
  • Voltage Rating: 625V
  • Poles: 5
  • Function: Fail short function
  • Impulse Discharge Current: 20000A (20kA) with an 8/20µs waveform
  • Mounting Type: Through hole
  • Bourns Inc. Part Number: 2420-39
  • Status: Last time buy product

You May Also Be Interested in

TDK Corporation
GDT SW SPARK GAP FS08HF1BSMD
Lowest to $2.6115
Mitsubishi
GDT 300V 1.5KA 2 POLE TH
Need more? Email Us
Yageo
GDT 90V 10KA 3 POLE THROUGH HOLE
Lowest to $0.4452
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
Littelfuse Inc.
GDT 230V 5KA 2 POLE
Lowest to $2.2807
EPCOS (TDK)
GDT 350V 5KA 2 POLE SMD
Lowest to $1.4604
EPCOS (TDK)
GDT 230V 5KA 3 POLE SMD
Lowest to $0.6255
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4076 $59.4836
27+ $4.4370 $119.7990
41+ $4.2984 $176.2344
56+ $4.1598 $232.9488
72+ $4.0212 $289.5264
97+ $3.6051 $349.6947
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess