Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Mounting Through Hole
Case / Package 9-SIL
Win Source Part Number 053487-TDA8351
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8351 CAD Model

Description

The NXP TDA8351 is a high-performance integrated circuit designed specifically for use in television sets and monitors. This IC is part of NXP's extensive range of solutions for audio and visual applications, offering reliability and innovation in a compact package.

Key Features:

  • Vertical Deflection Booster: The TDA8351 includes a vertical deflection booster that enables it to drive the vertical deflection coil in a TV set. This feature allows for a stable and consistent vertical scan, ensuring a clear and flicker-free image.
  • Power Amplifier: With an integrated power amplifier, the TDA8351 can directly drive the deflection yoke, including the required deflection current, without the need for additional external components.
  • Thermal Protection: The device is equipped with thermal protection circuitry that prevents overheating, ensuring long-term reliability and safety in operation.
  • East-West Correction: The IC also provides east-west pin cushion correction capability, which is essential for maintaining the correct aspect ratio and geometry of the displayed image.

Applications:

The TDA8351 is suitable for a wide range of applications in the field of consumer electronics, particularly where vertical deflection systems are required:

  • Television sets (CRT TVs)
  • Computer monitors
  • Display units requiring vertical deflection

Technical Specifications:

The TDA8351 operates over a wide supply voltage range and is compatible with various microcontroller interfaces. Its compact design makes it an ideal choice for space-constrained applications. The IC's high integration level reduces the overall component count, which enhances system reliability and simplifies the design process.

Quality and Support:

NXP is known for its commitment to quality, and the TDA8351 is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. Additionally, NXP provides comprehensive technical support for its products, including detailed datasheets, application notes, and design-in support to help engineers integrate the TDA8351 into their designs successfully.

You May Also Be Interested in

Infineon Technologies
Lowest to $0.9521
ECAD model for SLB9635TT1.2FW
Analog Devices Inc.
DUAL 12-BIT MULTIPLYING DAC / Buffered Multiplying CMOS D/A Converter 24-PDIP
Need more? Email Us
ECAD model for DAC8212HP
Texas Instruments
IC SOC PROCESSOR / Advanced Driver Assistance Systems 760-FCBGA (23x23)
Lowest to $84.7516
ECAD model for TDA2SXBTQABCRQ1
Texas Instruments
USB TYPE C PORT PROTECTOR / Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Lowest to $2.8728
ECAD model for TPD4S311YBFR
Intersil
Lowest to $4.0463
ECAD model for SLB9635TT12 FM317
Infineon Technologies
Need more? Email Us
ECAD model for TDA6170 C1
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $0.9613
ECAD model for ATSHA204A-SSHCZ-T
Texas Instruments
TI-SPECIAL, CONTACT FOR DETAILS
Lowest to $238.8235
ECAD model for TMS3TCI6486EZTZ625
Freescale Semiconductor - NXP
IC TRANSCEIVER 44LQFP
Lowest to $4.7061
ECAD model for MC145572PBR2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention