EN
  • EN
  • DE

AD9960BSTZ

Part No AD9960BSTZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC BROADBAND FRONT-END 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Broadband Front-End
Applications Wireless Networking
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number AD9960
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 709325-AD9960BSTZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9960BSTZ CAD Model

Description

AD9960BSTZ: Mixed-Signal Front-End (MxFE®) Processor from Analog Devices Inc.

The AD9960BSTZ is a high-performance, mixed-signal front-end (MxFE®) processor designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is tailored for a wide array of applications, such as wireless infrastructure, medical imaging, and industrial equipment, where reliable and efficient signal processing is critical.

The AD9960BSTZ integrates a dual-channel, 12-bit, 170 MSPS analog-to-digital converter (ADC) and a dual-channel, 14-bit, 170 MSPS digital-to-analog converter (DAC), making it a versatile solution for systems that require both high-speed data acquisition and signal generation. Its robust architecture ensures excellent dynamic performance, with a signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) that meet the demands of sophisticated signal processing tasks.

This MxFE® processor also features a flexible digital interface with a 1.8 V CMOS or LVDS data I/O, supporting a variety of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs). The AD9960BSTZ is optimized for direct conversion transmit applications, offering a quadrature digital upconverter (QDUC) that significantly reduces system complexity and power consumption.

Moreover, the AD9960BSTZ comes in a compact, 80-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for space-constrained applications. Its operational temperature range from -40°C to +85°C ensures reliable performance even in harsh environmental conditions.

Key features of the AD9960BSTZ include:

  • Dual 12-bit ADCs with a sample rate of up to 170 MSPS
  • Dual 14-bit DACs with an update rate of up to 170 MSPS
  • Integrated QDUC for efficient frequency translation
  • Flexible digital interface compatible with 1.8 V CMOS or LVDS
  • Low power consumption for energy-sensitive applications
  • Compact 80-lead LFCSP package for reduced footprint

With its combination of high-speed performance, integration, and flexibility, the AD9960BSTZ from Analog Devices Inc. is an ideal choice for engineers looking to streamline their designs and enhance overall system performance.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9339 $73.8678
4+ $30.3047 $121.2188
6+ $29.3577 $176.1462
9+ $28.4107 $255.6963
11+ $27.4636 $302.0996
15+ $24.6225 $369.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess