EN
  • EN
  • DE

MAX6495ATT/V+T

Part No MAX6495ATT/V+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description 72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Overvoltage Protection Controller
Applications Automotive
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-TDFN Exposed Pad (3x3)
Win Source Part Number 1214566-MAX6495ATT/V+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6495
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX6495ATT/V+T CAD Model

Description

The MAX6495ATT/V+T from Maxim Integrated is a high-performance overvoltage protection controller designed to safeguard low-voltage systems against voltage transients and surges. This compact, integrated circuit is ideal for automotive, industrial, and portable electronics that require precise voltage control to ensure reliability and longevity.

Key Features

  • Adjustable Overvoltage Protection: The device enables users to set the overvoltage protection threshold according to their specific requirements, ensuring tailored protection for sensitive components.
  • Wide Operating Voltage Range: The MAX6495ATT/V+T operates over a broad voltage range, accommodating a variety of applications and system voltages.
  • Low Quiescent Current: Its low quiescent current makes it suitable for battery-powered devices, as it minimizes power consumption when in standby mode.
  • Fast Response Time: The device reacts quickly to overvoltage conditions, providing rapid protection to prevent damage to the system.
  • Integrated FET Driver: With an integrated FET driver, the MAX6495ATT/V+T can directly drive an external n-channel MOSFET, simplifying the design and reducing component count.
  • Thermal Shutdown: The built-in thermal shutdown feature enhances the safety of the system by turning off the external MOSFET if the temperature exceeds a safe threshold.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Portable Devices
  • Telecommunication Systems

Package and Availability

The MAX6495ATT/V+T comes in a small, 6-pin TDFN package, making it ideal for space-constrained applications. Its tape and reel packaging facilitates efficient handling and manufacturing processes, allowing for seamless integration into automated production lines.

Conclusion

Maxim Integrated's MAX6495ATT/V+T is a versatile and efficient solution for overvoltage protection. With its adjustable protection threshold, low power consumption, and integrated features, it is well-suited for a wide range of applications where voltage regulation is critical. This device exemplifies Maxim's commitment to providing innovative, high-quality protection solutions for electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1702 $52.6808
10+ $10.8064 $108.0640
15+ $10.4687 $157.0305
20+ $10.1310 $202.6200
26+ $9.7933 $254.6258
35+ $8.7802 $307.3070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess