EN
  • EN
  • DE

TDA8350Q

Part No TDA8350Q
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC DC COUPLED V-DEFL 13-SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Mounting Through Hole
Case / Package 13-PDBS
Win Source Part Number 362762-TDA8350Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8350Q CAD Model

Description

The NXP TDA8350Q is a monolithic integrated circuit housed in a 13-lead single in-line (SIL) plastic power package. It is designed to be used in color television receivers for East-West correction. This integrated circuit embodies a deflection circuit that is capable of driving the current through the deflection coil of a cathode ray tube (CRT).

Key Features

  • High Power Capability: The TDA8350Q provides a high output current capability, which allows it to drive large coils found in CRT displays.
  • Integrated Guard Circuit: It includes an integrated guard circuit which protects the device against overvoltage conditions, thereby enhancing its reliability and longevity.
  • Vertical Booster: The device features a vertical booster function to support the vertical deflection circuit, offering a high level of integration for TV designs.
  • DC Coupling Capability: With the ability to support DC coupling, the TDA8350Q ensures a stable and precise deflection over time and temperature variations.

Applications

The TDA8350Q is primarily used in CRT-based color television sets, where it serves as a critical component for the East-West pin correction. Its high power handling and reliability make it well-suited for this application, ensuring consistent performance and a quality viewing experience.

Technical Specifications

Parameter Value Supply Voltage ±12 V Output Current (peak to peak) 3.5 A Package SIL power package Operating Temperature -20°C to +150°C

Conclusion

The NXP TDA8350Q stands out as a robust and efficient solution for CRT color television deflection systems. Its high power capability, integrated protection features, and ability to perform in a wide range of temperatures make it a reliable choice for manufacturers and repair technicians alike. With its comprehensive features, the TDA8350Q continues to be an indispensable component in the realm of CRT television production and maintenance.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess