EN
  • EN
  • DE

TDA6190SB4

Part No TDA6190SB4
Manufacturer Infineon Technologies
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Infineon Technologies
Win Source Part Number 215896-TDA6190SB4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6190SB4 CAD Model

Description

The TDA6190SB4 is a monolithic integrated triple video amplifier designed for high-performance CRT monitor and display applications. Manufactured by Infineon Technologies, this amplifier builds upon the TDA6190 series with enhanced features and performance characteristics, particularly optimized for high-resolution displays.

Applications:

  • High-resolution CRT monitors (CAD/CAM, medical imaging)
  • Professional graphics workstations
  • Video projectors
  • High-end oscilloscopes and measurement equipment

Features:

  • Triple channel amplifier for RGB signals
  • Extremely high bandwidth: up to 200 MHz (-3dB)
  • Very fast rise and fall times: typically 1.8 ns
  • Excellent differential gain and phase performance
  • Integrated blanking circuit
  • Short-circuit protection
  • Thermal shutdown

Benefits:

  • Delivers exceptionally sharp and detailed images.
  • Reduces color distortion and ensures accurate color reproduction.
  • Protects against damage from short circuits.
  • Prevents overheating and potential device failure.
  • Simplifies integration into existing video systems.

Technical Specifications:

The TDA6190SB4 typically operates on a 12V supply voltage. It is designed to drive 75-ohm loads, making it directly compatible with industry-standard video interfaces. The device's input impedance is carefully matched to minimize signal reflections and ensure optimal signal integrity. The integrated blanking circuit offers precise control over the video signal, enabling sharp and clean image transitions.

Infineon Technologies has focused on minimizing differential gain and phase errors in the TDA6190SB4, resulting in superior color fidelity. This amplifier is particularly well-suited for applications where accurate color representation is critical, such as medical imaging and CAD/CAM workstations. The robust protection features, including short-circuit protection and thermal shutdown, enhance the reliability and longevity of the device.

You May Also Be Interested in

NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess