EN
  • EN
  • DE

LTC6994IDCB-2#TRPBF

Part No LTC6994IDCB-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Product Status Active
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC6994
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880069-LTC6994IDCB-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994IDCB-2#TRPBF CAD Model

Description

Product Overview: LTC6994IDCB-2#TRPBF from Analog Devices Inc.

The LTC6994IDCB-2#TRPBF is a versatile TimerBlox® device from Analog Devices Inc. that serves as a programmable delay block with a range of applications in timing and clock management. This monolithic silicon delay line offers users an adjustable delay from 1µs to 33.6 seconds, which can be set precisely with a single external resistor or electronically controlled with a voltage. Its compact design, housed in a 6-lead Thin DFN package, makes it ideal for space-constrained applications while providing robust and reliable timing solutions.

With an operating temperature range of -40°C to 125°C, the LTC6994IDCB-2#TRPBF is suitable for a wide array of environments, ensuring consistent performance in both commercial and industrial settings. The device operates from a 2.25V to 5.5V supply voltage, making it compatible with a variety of power systems and ensuring easy integration into existing designs.

One of the key features of this TimerBlox device is its precision and flexibility. The delay time is determined by a single resistor or a control voltage, allowing for easy adjustments and fine-tuning. This makes the LTC6994IDCB-2#TRPBF an excellent choice for applications that require precise timing adjustments, such as pulse generation, time delay generation, and pulse width modulation.

Moreover, the LTC6994IDCB-2#TRPBF boasts a low frequency drift with temperature, a low start-up current, and a 500µA supply current at 5V, which contributes to its energy efficiency. The device's CMOS output driver is capable of sinking or sourcing up to 20mA, which allows it to drive heavy loads directly.

Applications for the LTC6994IDCB-2#TRPBF are broad and include but are not limited to signal processing, automotive electronics, industrial control systems, and communication devices. Its ease of use, coupled with high precision and a small footprint, makes it a highly sought-after component for designers looking to add reliable and configurable timing functions to their electronic systems.

In conclusion, the LTC6994IDCB-2#TRPBF from Analog Devices Inc. is a high-performance, programmable delay block that offers designers a compact, precise, and versatile timing solution for a wide range of applications. Its ease of programmability and robust feature set make it an essential component for any timing-critical application.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $7.0747
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess