EN
  • EN
  • DE

NXH006P120MNF2PTG

Part No NXH006P120MNF2PTG
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description SIC MODULES HALF BRIDGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203045-NXH006P120MNF2PTG
Manufacturer onsemi
Category Discrete Semiconductor Products -Power Driver Modules
Package Tray
Product Status Active
Type MOSFET
Configuration Half Bridge Inverter
Current 304 A
Voltage 1.2 kV
Voltage - Isolation 3000Vrms
Ultra Librarian 3D Model Ultra Librarian NXH006P120MNF2PTG CAD Model

Description

The NXH006P120MNF2PTG is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a trusted name in the field of power management and semiconductor solutions. This power MOSFET is designed to cater to a wide array of applications, ranging from automotive systems to industrial power management, ensuring high efficiency and reliability.

Key Features

  • High Current Capability: This MOSFET is capable of handling a continuous drain current (ID) of up to 6A, making it suitable for high-power applications that demand robust current handling.
  • Low On-Resistance: With an RDS(on) value as low as 120 mOhms, the NXH006P120MNF2PTG ensures minimal power loss during operation, thereby enhancing overall efficiency.
  • High Voltage Tolerance: It is designed to withstand drain-source voltages (VDSS) up to 120V, providing a wide safety margin for various electronic circuits.
  • Enhanced Thermal Performance: The MOSFET comes in a power-efficient package that optimizes heat dissipation, ensuring stable performance even under high-temperature conditions.
  • Automotive Grade: The device meets stringent automotive standards, qualifying it for use in vehicular electronics where reliability is paramount.

Applications

The NXH006P120MNF2PTG is versatile and can be integrated into numerous applications. Its robustness makes it ideal for:

  • Automotive applications such as electric power steering, DC-DC converters, and motor drives.
  • Power supply units where high efficiency and reliability are required.
  • Industrial control systems, including robotics and automation machinery.
  • Switching regulators, inverters, and other power management circuits.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NXH006P120MNF2PTG undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust this MOSFET to deliver consistent performance over its lifespan, even in the most demanding environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess