EN
  • EN
  • DE

SN75DP139RGZT

Part No SN75DP139RGZT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Desktop, Notebook PCs
Interface I2C, 2-Wire Serial
Voltage - Supply 3V ~ 3.6V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Type Surface Mount
Base Product Number 75DP139
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335772-SN75DP139RGZT
Ultra Librarian 3D Model Ultra Librarian SN75DP139RGZT CAD Model

Description

Introducing the SN75DP139RGZT from Texas Instruments

The SN75DP139RGZT is a state-of-the-art High Definition Multimedia Interface (HDMI) to DisplayPort (DP) converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This powerful IC provides a seamless bridge between HDMI-enabled devices and DisplayPort monitors, allowing for the transmission of high-definition video and audio signals without compromising on quality or performance.

Key Features:

  • High-Resolution Support: The SN75DP139RGZT supports video resolutions up to 1080p at 60Hz and 1920x1200, making it ideal for high-definition displays and ensuring crystal-clear images for an immersive viewing experience.
  • Audio Pass-Through: Alongside video, the IC is capable of transmitting high-quality digital audio, supporting up to 8 channels of audio at 192 kHz, perfect for delivering a rich sound experience in multimedia applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the SN75DP139RGZT operates with minimal power consumption, making it suitable for use in battery-powered devices or applications where power savings are essential.
  • Enhanced ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding the IC from potential damage caused by static electricity, thus enhancing its durability and reliability.
  • Compact Form Factor: Housed in a small 48-pin QFN package, the SN75DP139RGZT is designed for space-constrained applications, providing powerful functionality without the bulk.

Applications:

The versatility of the SN75DP139RGZT makes it suitable for a wide range of applications, including:

  • Video and Graphics Cards
  • Home Theater Systems
  • Professional AV Equipment
  • Docking Stations
  • Media Streaming Devices

With its robust design and advanced features, the SN75DP139RGZT is an excellent choice for manufacturers and designers seeking to create products that require reliable HDMI to DisplayPort conversion. Texas Instruments' commitment to quality ensures that this IC not only meets but exceeds the high standards expected in today's multimedia technology.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team. The SN75DP139RGZT is not just a component; it's a solution that drives innovation and performance in the digital multimedia landscape.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0247 $51.4199
41+ $2.4819 $101.7579
63+ $2.4043 $151.4709
86+ $2.3267 $200.0962
112+ $2.2492 $251.9104
149+ $2.0165 $300.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess