EN
  • EN
  • DE

LTC6993IS6-3#TRMPBF

Part No LTC6993IS6-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6993IS6-3#TRMPBFDKR,LTC6993IS6-3#TRMPBFCT,LTC6993IS6-3#TRMPBF-ND,LTC6993IS6-3#TRMPBFTR
Standard Package 500
Win Source Part Number 1072665-LTC6993IS6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993IS6-3#TRMPBF CAD Model

Description

Analog Devices Inc.'s LTC6993IS6-3#TRMPBF TimerBlox

The LTC6993IS6-3#TRMPBF is a part of the TimerBlox series from Analog Devices Inc., a leading manufacturer of precision high-performance integrated circuits. This particular device is a versatile, silicon timing solution that provides a simple and accurate way to implement a wide range of timing functions within electronic systems.

Key Features

  • Precision Timing: With a timing range from 1µs to 33.6 seconds, the LTC6993IS6-3#TRMPBF offers precise control over timing intervals, making it suitable for a variety of applications that require accurate timing sequences.
  • Configurability: The device can be configured for different functions such as delay, pulse generation, and frequency division, providing flexibility and reducing the need for multiple components.
  • Low Power Consumption: Its low power consumption makes it an ideal choice for battery-powered and portable applications, ensuring efficient use of energy without sacrificing performance.
  • Simple Integration: The LTC6993IS6-3#TRMPBF comes in a compact SOT-23 package, which allows for easy integration into space-constrained designs without the need for complex circuitry.
  • Voltage Range: It operates over a wide supply voltage range of 2.25V to 5.5V, accommodating various power supply requirements.
  • Temperature Stability: With its specified temperature range from -40°C to 125°C, the device maintains reliable performance across diverse environmental conditions.

Applications

The LTC6993IS6-3#TRMPBF is designed to serve in multiple applications across different industries. It is particularly useful in:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Whether you need to create a precise pulse for timing-sensitive tasks, generate a delayed response in a control circuit, or manage the frequency of a signal, the LTC6993IS6-3#TRMPBF offers a reliable and straightforward solution. Its integration into your design will streamline the timing aspects of your projects, ensuring consistency and precision in your applications.

With its robust feature set and adaptability, the LTC6993IS6-3#TRMPBF from Analog Devices Inc. stands out as a smart choice for designers looking to enhance the timing capabilities of their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $8.3158
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.3544
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.2271
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $11.5307

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess