EN
  • EN
  • DE

LTC6993CS6-2#TRMPBF

Part No LTC6993CS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Monostable Multivibrator 11 ns
Manufacturer Analog Devices Inc.
Series LTC®6993
Package Reel - TR
Family Name LTC6993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6993CS6-2#TRMPBF-ND, LTC6993CS62TRMPBF, LTC6993CS6-2#TRMPBFCT, LTC6993CS6-2#TRMPBFTR, LTC6993CS6-2#TRMPBFDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880062-LTC6993CS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993CS6-2#TRMPBF CAD Model

Description

Product Overview: LTC6993CS6-2#TRMPBF from Analog Devices Inc.

The LTC6993CS6-2#TRMPBF is a versatile timer from Analog Devices Inc., designed to provide precision timing capabilities for a broad range of applications. This product is part of the TimerBlox® family, which is known for its simplicity in generating complex timing functions with minimal external components.

Key Features

  • Configurability: The LTC6993CS6-2#TRMPBF can be configured as a monostable or astable timer, allowing it to be used for single-shot timing or continuous pulse-width modulation (PWM) applications.
  • Accuracy: With a precision internal oscillator, the timing accuracy is maintained over temperature and voltage variations, ensuring reliable performance in critical applications.
  • Adjustable Frequency and Duty Cycle: Users can set the frequency and duty cycle through external resistors, which provides flexibility in the timing configurations.
  • Low Power Consumption: It is designed for battery-powered and portable applications, with a quiescent current of only 55uA at 3.3V.
  • Supply Voltage Range: The device operates on a supply voltage range from 2.25V to 5.5V, accommodating a variety of power sources.

Applications

The LTC6993CS6-2#TRMPBF is suitable for a wide array of applications, including:

  • System power-on reset and power-down sequencing
  • Frequency and pulse-width modulation for LED dimming and motor control
  • Delay and timing elements in digital circuits
  • Waveform generation and clock conditioning
  • Watchdog timers and heartbeat monitors in safety-critical systems

Package and Quality

The LTC6993CS6-2#TRMPBF is offered in a compact SOT-23 package, which is ideal for space-constrained applications. It is also available in a tape and reel format under the part number LTC6993CS6-2#TRMPBF, facilitating efficient assembly for high-volume production. Furthermore, the product adheres to stringent quality standards, ensuring high reliability and performance for industrial, automotive, and consumer electronics markets.

Overall, the LTC6993CS6-2#TRMPBF timer from Analog Devices Inc. is a high-performance, easy-to-use solution for your timing needs, providing precision and versatility in a small footprint.

You May Also Be Interested in

Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess