EN
  • EN
  • DE

TC74VHC221AFK

Part No TC74VHC221AFK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Multivibrators
Description Dual Monostable Multivibrator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265136-TC74VHC221AFK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC221AFK CAD Model

Description

The TC74VHC221AFK is a Dual Monostable Multivibrator with Schmitt-Trigger Inputs manufactured by Toshiba Semiconductor and Storage. This device belongs to the VHC (Very High-Speed CMOS) family of logic gates, offering high speed, low power consumption, and a wide operating voltage range. It is commonly used to generate precisely timed pulses or delays in various electronic circuits.

Applications:

  • Pulse Generation: Creating precisely timed pulses for various applications.
  • Time Delay Circuits: Implementing time delay functions in digital systems.
  • Pulse Width Modulation (PWM): Generating PWM signals for motor control or lighting control.
  • Missing Pulse Detection: Detecting the absence of pulses in a pulse train.
  • Timing Circuits: Implementing timing functions in embedded systems and other digital devices.

Features:

  • Dual Monostable Multivibrator: Contains two independent monostable multivibrators in a single package.
  • Schmitt-Trigger Inputs: Provides high noise immunity and sharp output transitions.
  • High-Speed Operation: Offers fast propagation delays, enabling precise timing control.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 5.5V.

Benefits:

  • Precise Timing Control: Generates precisely timed pulses and delays.
  • High Noise Immunity: Rejects noise on the input signals, ensuring reliable operation.
  • Low Power Dissipation: Reduces power consumption in battery-powered devices.
  • Wide Operating Voltage: Allows for flexible integration into various digital systems.
  • Versatile Functionality: Can be used in a wide range of timing and pulse generation applications.

The TC74VHC221AFK requires external timing components (resistor and capacitor) to set the output pulse width. The output pulse width is determined by the values of these external components. The datasheet provides detailed information about the relationship between the external components and the output pulse width, as well as timing diagrams, electrical characteristics, and package information for proper design and operation. The device's dual monostable multivibrator configuration enables it to generate two independent pulses or delays, making it a flexible choice for various timing-related applications.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $11.5307
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.2271
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0330 $60.6600
47+ $2.4890 $116.9830
72+ $2.4105 $173.5560
100+ $2.3331 $233.3100
129+ $2.2557 $290.9853
172+ $2.0224 $347.8528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess