The DM9602W/883 is a retriggerable, resettable monostable multivibrator (one-shot) manufactured by National Semiconductor (now Texas Instruments). This device produces an output pulse of specified duration in response to a trigger input. The duration of the output pulse can be adjusted by an external resistor and capacitor. The /883 designation indicates that this part is manufactured and tested to military standards.
Applications
- Timing Circuits
- Pulse Delay Generators
- Pulse Stretching
- Missing Pulse Detection
- Sequencing Operations
Features
- Retriggerable Operation: Output pulse is extended if a trigger occurs during the pulse.
- Resettable Operation: Output pulse can be terminated early by applying a reset signal.
- Adjustable Pulse Width: Pulse width is determined by an external resistor and capacitor.
- TTL Compatibility: Interfaces directly with other TTL logic devices.
- Military Temperature Range: Operates reliably over a wide temperature range.
- Package: Wide Body SOIC
Benefits
- Flexible Timing Control: Adjustable pulse width enables precise timing control in various applications.
- Extended Pulse Generation: Retriggerable operation allows for the generation of longer pulses.
- Controlled Pulse Termination: Resettable operation provides the ability to terminate the output pulse prematurely.
- Easy Integration: TTL compatibility simplifies integration with other logic circuits.
- High Reliability: Military-grade manufacturing ensures reliable operation in harsh environments.
Technical Specifications
The DM9602W/883 is a TTL-compatible device. The pulse width is determined by an external resistor and capacitor. The device features retriggerable and resettable operation. The /883 designation signifies compliance with military standards. The device is packaged in a Wide Body SOIC package.