EN
  • EN
  • DE

CHG-2020-J01010-KEP

Part No CHG-2020-J01010-KEP
Manufacturer 3M
Catalog OEM Parts (C - E)
Description Conn IDC Connector RCP 20 POS 2.54mm IDT ST Cable Mount Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Cable Length 3 m
Color Grey
Connector Type IDC, Receptacle, Socket
Contact Gender Female
Contact Plating Gold
Current Rating 2 A
Flammability Rating UL94 V-0
Gender Receptacle
Housing Color Grey
Housing Material Glass
Lead Free Yes
Lead Length 3 m
Lead Pitch 2.54 mm
Length 3 m
Maximum Operating Temperature 105 °C
Min Operating Temperature -55 °C
Mount Cable, Free Hanging
Number of Contacts 20
Number of Positions 20
Number of Rows 2
Orientation Straight
Pitch 2.54 mm
REACH SVHC Unknown
RoHS Compliant
Row Spacing 2.54 mm
Sensing Distance 3 m
Termination IDC
Weight 453.59237 g
Wire/Cable Gauge 22 AWG
Wire/Cable Type Discrete
Wire Gauge (Max) 24 AWG
Wire Gauge (Min) 22 AWG
Win Source Part Number 1062752-CHG-2020-J01010-KEP
Categories OEM Parts(C-E)
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHG-2020-J01010-KEP CAD Model

Description

The 3M 1062752-CHG-2020-J01010-KEP is a 20-position IDC Receptacle Socket connector.

  • Rows: Two
  • Pitch: 2.54mm
  • Housing Material: Glass
  • Contact Plating: Gold
  • Approval: UL
  • Current Rating: 2A
  • Mounting: Cable, Free Hanging
  • Cable Length: 3 meters
  • Orientation: Straight
  • Contact Gender: Female
  • Sensing Distance: 3 meters
  • Application: OEM parts
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 105 °C
  • Minimum Operating Temperature: -55 °C
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Lowest to $0.2041
Molex, LLC
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess