EN
  • EN
  • DE

LTC6993IDCB-1#TRMPBF

Part No LTC6993IDCB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Monostable Multivibrator 11 ns
Manufacturer Analog Devices Inc.
Series LTC®6993
Package Reel - TR
Family Name LTC6993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6993IDCB-1#TRMPBF-ND, LTC6993IDCB-1#TRMPBFTR, LTC6993IDCB-1#TRMPBFCT, LTC6993IDCB-1#TRMPBFDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880064-LTC6993IDCB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993IDCB-1#TRMPBF CAD Model

Description

The LTC6993IDCB-1#TRMPBF is a versatile timer from Analog Devices Inc., designed to provide a wide range of timing functions with precision and reliability. This monolithic, programmable silicon timer is part of the TimerBlox® family, which is known for its ease of use and flexibility in various applications.

Key Features

  • Programmable Timer: Users can set the timer from 1µs to 33.6 hours, allowing for a broad range of timing intervals suitable for diverse applications.
  • Voltage Range: The device operates over a voltage range of 2.25V to 5.5V, making it compatible with a variety of power supplies and logic levels.
  • Low Power Consumption: With its low power draw, it is ideal for battery-powered and portable applications, ensuring efficient use of energy.
  • Frequency Accuracy: The timer boasts a frequency accuracy of 1.5%, providing precise timing critical for many timing-sensitive applications.
  • Output Options: It offers CMOS output, ensuring compatibility with a wide range of digital circuits.
  • Temperature Range: The device is operational over a temperature range of -40°C to 125°C, suitable for industrial and automotive environments.
  • Packaging: It comes in a compact 6-Lead Thin DFN package with a 2mm x 3mm footprint, ideal for space-constrained applications.

Applications

The LTC6993IDCB-1#TRMPBF is a highly adaptable component that can be used in numerous applications, including:

  • Timing delays and pulse generation
  • Frequency generation and event counting
  • Watchdog timers and system wake-up timers
  • Power supply sequencing
  • Network timing protocols
  • Industrial control systems

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix "TRMPBF," which facilitates automated assembly processes, making it a practical choice for mass production. This timer is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for a wide range of timing solutions.

You May Also Be Interested in

Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $8.3158
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $6.9642
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.1943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess