EN
  • EN
  • DE

K4A8G085WB-BCRC

Part No K4A8G085WB-BCRC
Manufacturer Samsung
Catalog Misc Products
Description 8Gb B-die DDR4 SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826565-K4A8G085WB-BCRC
Ultra Librarian 3D Model Ultra Librarian K4A8G085WB-BCRC CAD Model

Description

The K4A8G085WB-BCRC is an 8Gb DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. Similar to the BCPB variant, it is designed for high-performance memory applications in computing devices, offering fast data transfer rates and low power consumption compared to previous DDR generations. The primary difference between BCPB and BCRC often lies in the speed grade and/or operating temperature range, making the BCRC potentially suitable for more demanding environments.

Applications:

  • High-End Desktop and Laptop Computers
  • Enterprise-Level Server Systems
  • High-Performance Graphics Cards
  • Advanced Gaming Consoles
  • High-Bandwidth Networking Equipment

Features:

  • 8Gb Capacity: Provides ample memory for resource-intensive applications.
  • DDR4 Technology: Delivers significantly improved data transfer rates compared to DDR3 technology.
  • Low Voltage Operation: Operates at a reduced voltage for enhanced power efficiency.
  • High-Speed Data Transfer: Supports extremely fast data transfer, optimizing system responsiveness.
  • On-Die Termination (ODT): Minimizes signal reflections, crucial for maintaining signal integrity at high speeds.
  • Enhanced Temperature Range (Potential): Depending on the specific datasheet, may offer a wider operating temperature range compared to other DDR4 variants.

Benefits:

  • Enhanced System Performance: Enables faster application performance, smoother multitasking, and improved gaming experiences, especially at higher resolutions and detail settings.
  • Reduced Power Footprint: Contributes to lower power consumption and reduced heat generation.
  • Increased Memory Bandwidth: Provides substantial memory bandwidth for demanding applications such as video editing, scientific simulations, and large database management.
  • Improved Reliability: Designed for robust and reliable operation in demanding environments.
  • Compatibility: Adheres to DDR4 standards, ensuring broad compatibility with modern computing platforms.

The Samsung K4A8G085WB-BCRC DDR4 SDRAM chip is a high-capacity, high-performance memory solution optimized for demanding computing environments. Its fast data transfer rates, energy efficiency, and potentially enhanced temperature range make it an excellent choice for applications requiring maximum performance and reliability.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5030 $58.0120
9+ $11.8999 $107.0991
14+ $11.5280 $161.3920
18+ $11.1561 $200.8098
24+ $10.7843 $258.8232
32+ $9.6687 $309.3984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess