EN
  • EN
  • DE

LTC6602CUF#TRPBF

Part No LTC6602CUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 300KHZ BAND PASS 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000335-LTC6602CUF#TRPBF
Win Source Part Number Cross
Category Integrated Circuits (ICs) Interface Filters - Active
Manufacturer Analog Devices Inc.
Package Tape & Reel (TR)
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC6602
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LTC6602CUF#TRPBF CAD Model

Description

Analog Devices Inc. LTC6602CUF#TRPBF Dual Matched Filter

The LTC6602CUF#TRPBF is a high-performance, dual matched filter from Analog Devices Inc., designed to meet the rigorous demands of signal processing in complex communication systems. This precision device features two matched filters in a single package, providing a compact and efficient solution for applications requiring closely matched filter characteristics.

Key Features:

  • Dual Matched Filters: The LTC6602CUF#TRPBF integrates two identical filters, ensuring close matching between the channels, which is critical for applications such as I/Q demodulation and differential signal processing.
  • Adjustable Filter Response: Users can externally adjust the filter response to achieve the desired bandwidth and performance, making the device highly versatile for different system requirements.
  • Low Noise and Distortion: The device boasts low noise and distortion levels, contributing to a clean signal processing environment and enhancing overall system performance.
  • High Linearity: With high linearity, the LTC6602CUF#TRPBF maintains signal integrity even at high input signal levels, reducing the likelihood of signal degradation.
  • Wide Frequency Range: This filter is capable of operating over a broad frequency range, accommodating a variety of signal bandwidths and communication standards.

Applications:

  • Wireless communication systems
  • Base station infrastructure
  • Software-defined radio
  • Telecommunication equipment
  • Signal conditioning in data acquisition systems

The LTC6602CUF#TRPBF is packaged in a compact QFN (quad flat no-lead) package, making it suitable for space-constrained applications without sacrificing performance. With its high degree of integration and performance, the LTC6602CUF#TRPBF is an ideal choice for designers looking to streamline their signal processing chain while maintaining high-quality signal characteristics.

Analog Devices Inc. is renowned for its expertise in designing and manufacturing high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. The LTC6602CUF#TRPBF is a testament to their commitment to providing advanced solutions for the most challenging electronic applications.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1458 $62.2916
4+ $25.5555 $102.2220
7+ $24.7569 $173.2983
9+ $23.9583 $215.6247
11+ $23.1597 $254.7567
15+ $20.7639 $311.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess