EN
  • EN
  • DE

CYW88359CUBGT

Part No CYW88359CUBGT
Manufacturer Infineon Technologies
Catalog RF Transceiver ICs
Description SOC WIFI BTE AUTO 194WLCSP / IC RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Infineon Technologies
Package Tape & Reel
Base Product Number CYW88359
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1347978-CYW88359CUBGT
Ultra Librarian 3D Model Ultra Librarian CYW88359CUBGT CAD Model

Description

The CYW88359CUBGT is a highly integrated Wi-Fi and Bluetooth combo chip from Infineon Technologies, designed for applications demanding high performance, low power consumption, and small form factor. This single-chip solution combines a 2.4 GHz Wi-Fi 802.11a/b/g/n/ac transceiver and a Bluetooth 5.2 dual-mode radio, along with an integrated microcontroller unit (MCU). This integration simplifies the design process and minimizes the board space required for wireless connectivity.

Applications

  • Smart Home Devices: Enables seamless Wi-Fi and Bluetooth connectivity for smart speakers, smart lighting, thermostats, and other smart home appliances.
  • Automotive Infotainment Systems: Provides Wi-Fi and Bluetooth connectivity for in-car entertainment, navigation, and hands-free calling.
  • Wireless Audio Devices: Ideal for wireless headphones, speakers, and soundbars requiring high-quality audio streaming over Wi-Fi and Bluetooth.
  • Industrial IoT Devices: Supports reliable wireless communication for industrial sensors, actuators, and control systems.
  • Wearable Devices: Suitable for advanced wearable devices requiring both Wi-Fi and Bluetooth connectivity, such as augmented reality glasses and smart clothing.

Features

  • Wi-Fi 802.11a/b/g/n/ac: Supports the latest Wi-Fi standards for high-speed wireless communication.
  • Bluetooth 5.2 Dual-Mode: Enables both Bluetooth Classic and Bluetooth Low Energy (BLE) connectivity.
  • Integrated MCU: Includes an ARM Cortex-M4 processor for application processing and control.
  • Advanced Security Features: Incorporates hardware-based security mechanisms for secure communication and data protection.
  • Low Power Consumption: Optimized for extended battery life in portable and battery-powered devices.

Benefits

  • Reduced Bill of Materials: Single-chip solution reduces the number of components required for wireless connectivity.
  • Simplified Design: Highly integrated design simplifies the development process and reduces time to market.
  • High Performance: Supports the latest Wi-Fi and Bluetooth standards for fast and reliable wireless communication.
  • Extended Battery Life: Low power consumption enables longer battery life in portable devices.
  • Enhanced Security: Hardware-based security features protect against unauthorized access and data breaches.

Additional Details

The CYW88359CUBGT operates in the 2.4 GHz and 5 GHz bands. It features a high-performance radio transceiver with excellent sensitivity and transmit power. The integrated ARM Cortex-M4 processor provides ample processing power for demanding applications. The device is available in a small form factor package, making it suitable for space-constrained applications. It supports various host interfaces, including SDIO and UART. The operating temperature range is typically -40°C to +85°C. The chip is designed to meet stringent regulatory requirements for wireless devices.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1946 $51.5838
8+ $14.1084 $112.8672
11+ $13.6675 $150.3425
16+ $13.2266 $211.6256
20+ $12.7857 $255.7140
27+ $11.4631 $309.5037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess