EN
  • EN
  • DE

LT1019CS8-10#TRPBF

Part No LT1019CS8-10#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Series, Shunt Voltage Reference IC Fixed 10V V ±0.2% 10 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1019
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878304-LT1019CS8-10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1019CS8-10#TRPBF CAD Model

Description

Product Overview: LT1019CS8-10#TRPBF from Analog Devices Inc.

The LT1019CS8-10#TRPBF is a precision reference from Analog Devices Inc. that is designed to offer a stable and accurate voltage reference for various applications. This component is part of the LT1019 series, which is known for its reliability and performance in critical electronic circuits where voltage precision is paramount.

This specific model, the LT1019CS8-10#TRPBF, comes in an 8-lead SOIC package, making it suitable for surface-mount technology (SMT) applications. The package is designed for optimal thermal performance and space-saving on the PCB. The '10' in the product name indicates a 10V output, which provides a fixed and precise reference voltage for digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and other sensitive electronic components.

One of the key features of the LT1019CS8-10#TRPBF is its low drift and excellent temperature stability. The device has a typical temperature coefficient of only 20ppm/°C, ensuring that the voltage reference remains consistent across a wide range of operating temperatures. This makes it an ideal choice for precision applications such as instrumentation, test equipment, and high-end audio equipment.

The LT1019CS8-10#TRPBF also boasts a low output noise, which is critical for maintaining signal integrity in noise-sensitive applications. Moreover, it has a high output current capability, which allows it to drive high-load conditions without significant voltage drop, ensuring a stable reference under varying load conditions.

With its trimmable output, users have the flexibility to fine-tune the reference voltage to meet specific application requirements. This feature, coupled with the device's long-term stability and low dynamic impedance, makes the LT1019CS8-10#TRPBF a versatile and dependable choice for precision voltage referencing tasks.

In summary, the LT1019CS8-10#TRPBF from Analog Devices Inc. represents a blend of precision, stability, and flexibility. Its robust design and consistent performance make it a go-to voltage reference for engineers and designers who require the utmost accuracy and reliability in their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5879 $85.1758
3+ $34.9439 $104.8317
5+ $33.8519 $169.2595
7+ $32.7599 $229.3193
8+ $31.6679 $253.3432
11+ $28.3919 $312.3109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess