EN
  • EN
  • DE

LTC6409IUDB#TRPBF

Part No LTC6409IUDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 10-VFQFN Exposed Pad
Supplier Device Package 10-QFN (3x2)
Base Product Number LTC6409
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 479718-LTC6409IUDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6409IUDB#TRPBF CAD Model

Description

Analog Devices Inc. LTC6409IUDB#TRPBF High-Speed Differential Amplifier

The LTC6409IUDB#TRPBF is a high-performance, low distortion, differential amplifier from Analog Devices Inc., designed to cater to the demanding requirements of communications, imaging, and high-speed signal processing applications. This robust amplifier is well-suited for driving high-speed analog-to-digital converters (ADCs) or as a buffer in high-frequency signal chains.

Key Features

  • High Gain Bandwidth: The device boasts a high gain bandwidth product of 10GHz, allowing it to handle high-frequency signals with ease.
  • Low Distortion: It offers excellent linearity with a third-order intermodulation distortion (IMD3) of -88dBc at 140MHz, which is critical for maintaining signal integrity in high-performance systems.
  • Adjustable Gain: The gain is adjustable with external resistors, providing design flexibility and the ability to tailor performance to specific application needs.
  • Low Noise: With a low input-referred noise of 1.1nV/√Hz, the LTC6409IUDB#TRPBF ensures a clean signal amplification, which is vital for high-resolution systems.
  • Differential Inputs and Outputs: The differential I/O structure allows for the reduction of common-mode noise and is ideal for driving ADCs that require differential inputs.
  • Power Efficient: This device operates with a supply voltage range from 3.1V to 5.25V, making it suitable for a variety of power environments while maintaining power efficiency.
  • Robust Packaging: Housed in a compact QFN package, the LTC6409IUDB#TRPBF is designed for space-constrained applications without compromising on performance.

Applications

The LTC6409IUDB#TRPBF is versatile and can be employed in multiple high-speed applications, including:

  • Driving high-speed ADCs
  • Communications infrastructure
  • Imaging equipment
  • Test and measurement systems
  • IF and baseband processing

With its exceptional speed and performance, the LTC6409IUDB#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance their high-speed signal processing capabilities. Its ability to handle fast signals with high fidelity makes it a valuable component in any system requiring precise amplification of differential signals.

You May Also Be Interested in

Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess