EN
  • EN
  • DE
  • IT

LTC6406CMS8E#TRPBF

Part No LTC6406CMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features ADC Driver IC Data Acquisition 8-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LTC6406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879998-LTC6406CMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6406CMS8E#TRPBF CAD Model

Description

Product Overview: LTC6406CMS8E#TRPBF

The LTC6406CMS8E#TRPBF is a high-performance, low distortion, differential amplifier manufactured by Analog Devices Inc. Designed to cater to the demanding needs of high-speed signal chains, this device is an excellent choice for driving high-resolution analog-to-digital converters (ADCs) in a wide array of applications including medical imaging, communications systems, and industrial data acquisition.

Key Features

  • High Linearity: The LTC6406CMS8E#TRPBF boasts outstanding linearity with a third-order intermodulation distortion (IMD3) of -88dBc at 100MHz, making it ideal for maintaining signal fidelity in complex systems.
  • Wide Bandwidth: With a -3dB bandwidth of 2.8GHz, this amplifier can handle high-frequency signals with ease, ensuring that it can be used in fast communication protocols and high-speed data transfer.
  • Low Noise: Its low input-referred noise of 1.2nV/√Hz minimizes the introduction of additional noise into the signal chain, preserving the integrity of the original signal.
  • Adjustable Gain: The gain of the LTC6406CMS8E#TRPBF can be set externally from 1 to 10, providing flexibility to match the requirements of the connected ADC or other system components.
  • Single-Ended to Differential Conversion: This amplifier can convert single-ended inputs to differential outputs, which is useful for systems that require balanced signal transmission to reduce susceptibility to external noise and crosstalk.
  • Power Efficiency: It operates with a supply voltage from 2.7V to 3.3V, ensuring compatibility with various system power rails while maintaining power efficiency.

Applications

The LTC6406CMS8E#TRPBF is suitable for a diverse set of high-performance applications, including:

  • High-speed data acquisition systems
  • Communications infrastructure
  • Medical imaging equipment
  • Automated test equipment (ATE)
  • Direct conversion receivers

Package and Quality

Encased in an MSOP-8 package, the LTC6406CMS8E#TRPBF is designed for surface-mount technology (SMT), allowing for efficient assembly in modern printed circuit board (PCB) designs. Analog Devices Inc. ensures high-quality standards, and this product is available with RoHS compliance and lead-free finishing, catering to environmentally conscious manufacturing practices.

With its robust feature set and versatile applications, the LTC6406CMS8E#TRPBF from Analog Devices Inc. is a top-tier choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess