EN
  • EN
  • DE

CKC21C204KCGLCTU

Part No CKC21C204KCGLCTU
Manufacturer Kemet
Catalog Ceramic Capacitors
Description Cap Ceramic 0.2uF 500V C0G 10% SMD 2220 150°C T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067167-CKC21C204KCGLCTU
Categories Ceramic Capacitors
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKC21C204KCGLCTU CAD Model

Description

The CKC21C204KCGLCTU is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. It is designed for general-purpose applications in electronic circuits, providing stable capacitance over a wide range of temperatures and voltages. The CKC series is known for its high reliability and performance, making it suitable for demanding applications.

Applications:

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering circuits
  • Timing circuits
  • General-purpose applications

Features:

  • High capacitance stability: Maintains consistent capacitance over temperature and voltage.
  • Low equivalent series resistance (ESR): Minimizes power loss and improves circuit performance.
  • High reliability: Ensures stable operation under various conditions.
  • Small package size: Allows for compact circuit designs.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Improved circuit performance: Enhances the stability and reliability of electronic circuits.
  • Reduced power consumption: Minimizes energy waste and improves efficiency.
  • Increased system reliability: Minimizes the risk of component failure.
  • Compact design: Facilitates integration into space-constrained applications.
  • Environmentally friendly: Compliant with environmental regulations.

Additional Details:

The CKC21C204KCGLCTU capacitor is characterized by its capacitance value, voltage rating, and temperature coefficient. The specific electrical characteristics, such as capacitance tolerance, dissipation factor, and insulation resistance, should be verified using the manufacturer's datasheet. This capacitor is commonly used in power supplies, signal processing circuits, and digital logic circuits. The surface-mount package allows for automated assembly, reducing manufacturing costs. The CKC series offers excellent performance in high-frequency applications and is suitable for use in harsh environments. The capacitor provides stable performance over time, ensuring long-term reliability.

You May Also Be Interested in

Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
2200 pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess