EN
  • EN
  • DE

LTC4313IMS8-1#PBF

Part No LTC4313IMS8-1#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 1 Channel 400kHz 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 10 pF
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 8.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC4313
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC4313IMS81PBF,-2735-LTC4313IMS8-1#PBF
Standard Package 50
Win Source Part Number 1072534-LTC4313IMS8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4313IMS8-1#PBF CAD Model

Description

Analog Devices Inc. LTC4313IMS8-1#PBF: I2C Bus Buffer

The LTC4313IMS8-1#PBF is a robust I2C bus buffer component from Analog Devices Inc., designed to enhance the reliability and extend the capabilities of I2C communication buses. This small, surface-mount device is housed in an MSOP-8 package and is engineered to provide stable data transmission even in noisy environments or over long cable lengths.

Key Features

  • Hot-Swappable: The LTC4313IMS8-1#PBF supports hot-swapping, allowing devices to be connected or disconnected from the bus without needing to power down the system. This feature is particularly useful in complex systems where maintenance or expansion is required without interrupting the operation.
  • High Noise Immunity: With built-in capacitive buffering, this product enhances the noise immunity of the I2C bus, making it more robust against electromagnetic interference and voltage spikes that can cause data corruption.
  • Extended Bus Length and Rise Time Accelerators: The device allows for longer bus lengths by splitting a single bus into two or more segments. Additionally, rise time accelerators are included to improve the data signal integrity, which is crucial for maintaining high-speed communication over extended distances.
  • Level Translation: The LTC4313IMS8-1#PBF can also act as a level translator, enabling seamless communication between devices operating at different voltage levels. This feature simplifies the design of systems that require the integration of components with varying logic levels.

Applications

The LTC4313IMS8-1#PBF is ideal for a variety of applications where reliable I2C communication is essential. It is commonly used in:

  • Advanced Telecommunications Systems
  • Industrial Control Networks
  • Server Farms and Data Centers
  • Automotive Infotainment and Telematics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4313IMS8-1#PBF is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance even under harsh conditions. The device is RoHS compliant and lead-free, reflecting the company's dedication to environmental responsibility.

In summary, the LTC4313IMS8-1#PBF from Analog Devices Inc. is a versatile, high-performance I2C bus buffer that offers noise immunity, hot-swapping, extended bus length capabilities, and level translation. It is an excellent choice for designers looking to improve the reliability and flexibility of their I2C bus systems.

You May Also Be Interested in

Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8838 $54.4190
12+ $8.9303 $107.1636
18+ $8.6512 $155.7216
24+ $8.3722 $200.9328
31+ $8.0931 $250.8861
42+ $7.2559 $304.7478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,088 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess