EN
  • EN
  • DE

LTC6404HUD-2#PBF

Part No LTC6404HUD-2#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203811-LTC6404HUD-2#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers
Package Tube
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Ultra Librarian 3D Model Ultra Librarian LTC6404HUD-2#PBF CAD Model

Description

Product Overview: LTC6404HUD-2#PBF

The LTC6404HUD-2#PBF is a high-performance, low-noise, low-distortion, fully differential amplifier and ADC driver from Analog Devices Inc. This device is specifically designed to drive high-resolution analog-to-digital converters (ADCs) in demanding applications where signal integrity is paramount. With its exceptional linearity and noise performance, the LTC6404HUD-2#PBF is an ideal choice for a wide range of applications, including medical imaging, communications systems, and high-speed data acquisition.

Key Features

  • Fully Differential Input and Output: The LTC6404HUD-2#PBF features a fully differential signal path, which minimizes common-mode noise and enables it to support differential ADCs effectively.
  • Low Noise and Distortion: With its low noise density of 1.9nV/√Hz and low harmonic distortion, the amplifier ensures high-fidelity signal amplification, making it suitable for precision applications.
  • High Linearity: The device boasts an outstanding linearity with a third-order intercept point (IP3) of 46dBm, which helps maintain signal integrity even at high frequencies.
  • Adjustable Gain: The gain of the LTC6404HUD-2#PBF can be set via external resistors, allowing designers to tailor the device to their specific application requirements.
  • Wide Bandwidth: The amplifier provides a wide bandwidth of 300MHz, enabling it to support high-speed ADCs and maintain signal integrity across a broad frequency range.
  • Power Efficient: With a supply current of 16.5mA per amplifier, the LTC6404HUD-2#PBF is designed for power-sensitive applications.

Applications

  • High-Speed Data Acquisition Systems
  • Communications Infrastructure
  • Medical Imaging Equipment
  • Instrumentation
  • Automated Test Equipment (ATE)

Package and Quality

The LTC6404HUD-2#PBF comes in a compact QFN-16 package, which is suitable for space-constrained applications. Analog Devices Inc. ensures high reliability and performance, making this product a reliable choice for industrial and commercial use.

For designers and engineers looking for a high-quality differential amplifier to drive their precision ADCs, the LTC6404HUD-2#PBF from Analog Devices Inc. offers an excellent balance of performance, power efficiency, and versatility.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess