EN
  • EN
  • DE

ACS709LLFTR-35BB-T

Part No ACS709LLFTR-35BB-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 37.5A AC/DC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Active
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 37.5A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 28mV/A
Frequency DC to 120kHz
Linearity ±0.25%
Accuracy ±3%
Supply Voltage - Operating 3 V to 5.5 V
Response Time 4μs
Current - Supply (Max) 14.5mA
Temperature Range - Operating -40°C to 150°C
Polarization Bidirectional
Mounting SMD (SMT)
Dimension 24-SSOP (0.154", 3.90mm Width)
Win Source Part Number 1011840-ACS709LLFTR-35BB-T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Commercial, Automotive, Communications & Networking
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian ACS709LLFTR-35BB-T CAD Model

Description

The ACS709LLFTR-35BB-T is an open loop Hall Effect sensor manufactured by Allegro MicroSystems, LLC.

  • Polarization: Bidirectional
  • Output: Ratiometric voltage
  • Sensitivity: 28mV/A
  • Sensing Current: Up to 37.5A
  • Response Time: 4μs
  • Frequency: DC to 120kHz
  • Applications: Industrial, commercial, automotive, communications and networking
  • Linearity: ±0.25%
  • Accuracy: ±3%
  • Operating Temperature: -40°C to 150°C
  • Operating Voltage: 3V to 5.5V
  • Packaging: Reel
  • Quantity per Package: 2,500

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $3.9383
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 5A AC/DC
Lowest to $6.3618
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 10A AC/DC
Lowest to $8.0005
LEM
Current Transducer HX 03~50-P
Lowest to $20.8213
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $5.2456
Silicon Labs
SENSOR CURRENT XFMR 5A AC / Current Sensor Current Sensor AC Current 3.3V/5V Automotive 20-Pin SOIC W T/R
Need more? Email Us
Diodes Incorporated
SENSOR CURRENT MR 5A AC/DC / Current Sensor Current Sensor AC/DC Current Automotive 8-Pin SM8 T/R
Lowest to $3.5981
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3712 $50.5680
37+ $2.7661 $102.3457
56+ $2.6797 $150.0632
78+ $2.5932 $202.2696
100+ $2.5068 $250.6800
134+ $2.2475 $301.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,120 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess