EN
  • EN
  • DE

LTC2954IDDB-1#TRPBF

Part No LTC2954IDDB-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN / Power Supply Controller Push Button, On/Off Controller 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Applications Push Button, On/Off Controller
Voltage - Input -
Voltage - Supply 2.7V ~ 26.4V
Current - Supply 6 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2954
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382637-LTC2954IDDB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2954IDDB-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2954IDDB-1#TRPBF Product Overview

The LTC2954IDDB-1#TRPBF is a high-quality power control device from Analog Devices Inc., designed to provide efficient power management for electronic systems. This advanced integrated circuit (IC) offers users the ability to control the power on and off sequence of their system with precision, ensuring that electronic devices operate reliably and conserve energy when not in use.

Constructed using state-of-the-art technology, the LTC2954IDDB-1#TRPBF is housed in a small 8-lead DFN (3mm x 2mm) package, making it an ideal choice for space-constrained applications. Its compact size does not compromise its performance, as it is equipped with a wide range of features that cater to various power management needs.

One of the key features of this power control IC is its adjustable power-on delay, which allows users to set the delay time before the system powers up after the pushbutton has been activated. This feature is particularly useful in preventing accidental system activation and ensuring that the device only turns on when necessary.

The LTC2954IDDB-1#TRPBF also includes an under-voltage lockout (UVLO) function, which prevents the system from operating under conditions where the supply voltage is too low, thus protecting the system from potential damage due to insufficient power. Additionally, the IC has an input voltage range of 2.7V to 26.4V, making it versatile for a wide range of applications from portable devices to automotive and industrial systems.

Another beneficial feature of this product is its pushbutton input, which simplifies the user interface for power control. The pushbutton function is debounced internally, ensuring that only clean, noise-free signals initiate the power-on or power-off sequences.

Overall, the LTC2954IDDB-1#TRPBF from Analog Devices Inc. is a robust and reliable solution for managing the power requirements of modern electronic systems. Its integration of power-on control, adjustable delay, and UVLO features, all within a small footprint, make it a valuable component for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
Lowest to $6.5223
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3740 $50.9920
20+ $5.2299 $104.5980
30+ $5.0665 $151.9950
41+ $4.9031 $201.0271
53+ $4.7396 $251.1988
71+ $4.2493 $301.7003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess