EN
  • EN
  • DE

DAC084S085CISD/NOPB

Part No DAC084S085CISD/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC084S085 8-Bit Micropower QUAD Digital-to-Analog Converter With Rail-to-Rail Output | IC DAC 8BIT V-OUT 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 8
Number of D/A Converters 4
Settling Time 4.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.14, +0.04 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Mounting Style SMD
Family Part Number DAC084S085
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 709999-DAC084S085CISD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC084S085CISD/NOPB CAD Model

Description

Product Overview: DAC084S085CISD/NOPB

The DAC084S085CISD/NOPB is a highly-efficient, 8-bit micro-power octal digital-to-analog converter (DAC) from Texas Instruments. Designed for those applications requiring a low power consumption and a small footprint, this device offers an excellent solution for portable and compact systems.

Key Features

  • Resolution: The DAC084S085CISD/NOPB provides an 8-bit resolution, allowing it to convert digital values with precision, making it suitable for fine-grained analog control tasks.
  • Channel Count: As an octal DAC, it features eight independent channels, offering versatility for multi-channel applications or systems requiring multiple analog outputs.
  • Interface: It supports a 3-wire SPI serial interface which operates at clock rates up to 40 MHz, making it compatible with a variety of microcontrollers and digital systems.
  • Supply Voltage: The device operates from a single 2.7V to 5.5V supply, accommodating a range of power environments and ensuring ease of integration into both 3.3V and 5V systems.
  • Power Consumption: With its low power design, it consumes just 208 µA at 3V, optimizing battery life for portable applications.
  • Package: The DAC comes in a small 16-lead WSON package, which is ideal for space-constrained applications.
  • Temperature Range: It is specified for operation from -40°C to 105°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The DAC084S085CISD/NOPB is well-suited for a variety of applications, including:

  • Battery-operated equipment
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Portable instrumentation
  • Process control and servo loops

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC084S085CISD/NOPB is no exception. The device is lead-free and RoHS compliant, ensuring that it meets current environmental standards. It also comes with the reliability and support expected from a leading semiconductor manufacturer, making it a trustworthy choice for critical applications.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3225 $51.0950
53+ $1.9056 $100.9968
82+ $1.8461 $151.3802
112+ $1.7865 $200.0880
145+ $1.7270 $250.4150
194+ $1.5483 $300.3702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,728 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess