EN
  • EN
  • DE

AD5665RBRUZ-2

Part No AD5665RBRUZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 14TSSOP / 16 Bit Digital to Analog Converter 4 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Tube
Number of Bits 16
Number of D/A Converters 4
Settling Time 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±8, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting SMD (SMT)
Base Product Number AD5665
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5665RBRUZ2,Q13500052,505-AD5665RBRUZ-2,AD5665RBRUZ-2-CRL,-2735-AD5665RBRUZ-2,AD5665RBRUZ-2-ND
Standard Package 1
Win Source Part Number 1229845-AD5665RBRUZ-2
Ultra Librarian 3D Model Ultra Librarian AD5665RBRUZ-2 CAD Model

Description

Analog Devices Inc. AD5665RBRUZ-2 Quad 16-bit DAC

The AD5665RBRUZ-2, from Analog Devices Inc., is a high-precision quad 16-bit digital-to-analog converter (DAC) designed to deliver exceptional performance and accuracy for a wide range of applications. This integrated circuit (IC) features four DACs in a single package, making it an ideal solution for applications that require multiple DAC channels without compromising on board space.

Each of the four DACs operates independently and is capable of converting 16-bit digital values to corresponding analog voltages. The device supports a flexible reference input, allowing users to set a desired output voltage range that is best suited for their application. This makes the AD5665RBRUZ-2 versatile for use in control systems, automated test equipment, and precision instrumentation where accurate analog outputs are critical.

The AD5665RBRUZ-2 offers a range of features that enhance its performance and ease of use. It includes an internal reference with a 2.5V output, which can be overridden by an external reference if a different voltage is required. The DAC also supports a power-down mode, enabling significant power savings when the DAC is not in active use.

Communication with the AD5665RBRUZ-2 is facilitated through a serial peripheral interface (SPI), which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. This ensures easy integration with a variety of microcontrollers and digital systems. The device operates over a wide supply voltage range from 2.7V to 5.5V, providing flexibility in different system power architectures.

The AD5665RBRUZ-2 comes in a compact 14-lead TSSOP (thin shrink small outline package) that is RoHS compliant. Its small footprint and high integration level make it a space-efficient choice for densely packed PCB designs. With its combination of high precision, multiple channels, and compact size, the AD5665RBRUZ-2 is a robust solution for designers looking to enhance the performance of their digital-to-analog conversion in their next project.

For more detailed technical specifications and application support, users can refer to the comprehensive datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.7469 $91.4938
3+ $37.5359 $112.6077
5+ $36.3629 $181.8145
6+ $35.1899 $211.1394
8+ $34.0169 $272.1352
10+ $30.4980 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess