EN
  • EN
  • DE

LM25056APSQE

Part No LM25056APSQE
Manufacturer Texas Instruments
Catalog PMIC - Energy Metering
Description System Power Measurement IC with PMBus™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197245-LM25056APSQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25056APSQE CAD Model

Description

Introducing the LM25056APSQE Power Management IC by Texas Instruments

The LM25056APSQE is a sophisticated power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of TI's power management product line and is specifically engineered to provide precise power monitoring, advanced power management, and protection for electronic systems.

Key Features:

  • Precision Power Monitoring: The LM25056APSQE offers real-time monitoring of the input voltage, current, and power. This allows for accurate tracking of power consumption, which is essential for systems that require efficient power usage and management.
  • Programmable Power Limit: Designers can set a power limit according to the system's requirements. This feature helps prevent damage to the system by shutting it down or triggering an alarm if the power exceeds the predefined threshold.
  • Highly Integrated Solution: This IC integrates several functions such as a 12-bit analog-to-digital converter (ADC) for current and voltage measurement, a hot-swap controller, and a PMBus interface for communication. This integration saves board space and reduces the need for additional components.
  • Advanced Diagnostics: The LM25056APSQE is equipped with diagnostic features that include temperature monitoring and reporting, which can help in preventing overheating and ensuring the longevity of the system.
  • Flexible and Configurable: With the PMBus interface, the device can be easily configured and customized for various applications. This digital interface allows for programming and real-time monitoring of the power supply parameters.

Applications:

The LM25056APSQE is ideal for a wide range of applications, including but not limited to:

  • Data centers and telecommunications
  • Industrial and factory automation
  • Networking equipment such as switches and routers
  • Enterprise computing systems

With its robust feature set, the LM25056APSQE from Texas Instruments is an excellent choice for designers looking to improve the reliability and efficiency of their power management systems. Its precision monitoring capabilities and programmable features make it a versatile component suitable for a multitude of advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
AD71153 APLLICATION SPECIFIC DEV / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8780 $54.3900
12+ $8.9256 $107.1072
18+ $8.6467 $155.6406
24+ $8.3677 $200.8248
31+ $8.0888 $250.7528
42+ $7.2520 $304.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess