EN
  • EN
  • DE
  • IT

ADM1032ARMZ-002

Part No ADM1032ARMZ-002
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description ±1℃ Remote and Local System Temperature Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 100°C
Sensing Temperature - Remote 0°C ~ 120°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition 0°C ~ 100°C
Operating Temperature Range 0°C ~ 120°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package Micro8
Win Source Part Number 1140578-ADM1032ARMZ-002
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM1032
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADM1032ARMZ-002 CAD Model

Description

ADM1032ARMZ-002 Temperature Sensor

The ADM1032ARMZ-002 is a high-precision, dual-channel digital thermometer and undertemperature/overtemperature alarm, designed to meet the rigorous standards of temperature monitoring and control in various applications. Manufactured by ON Semiconductor, a leader in semiconductor solutions, this product offers exceptional performance and reliability for system temperature management.

Key Features

  • Accuracy: The device provides ±1°C accuracy for external diode temperatures and ±3°C for internal diode temperatures, ensuring precise temperature readings.
  • Dual-Channel: It features one local temperature sensor and one remote temperature sensor input, enabling monitoring of two temperature zones simultaneously.
  • Programmable Limits: Users can set programmable overtemperature and undertemperature limits, which trigger an alarm when exceeded, providing proactive system protection.
  • Communication Interface: The ADM1032ARMZ-002 communicates over a 2-wire serial interface, compatible with SMBus standards, facilitating easy integration into existing systems.
  • Low Power Consumption: Designed for efficiency, it operates with a low supply current, making it suitable for power-sensitive applications.
  • Compact Package: Housed in a small 8-lead MSOP package, it saves valuable board space and is ideal for space-constrained applications.

Applications

The ADM1032ARMZ-002 is versatile and can be used in a wide range of applications, including:

  • Personal computers and servers
  • Electronic test equipment
  • Office electronics
  • Telecommunications equipment
  • Industrial control systems

With its robust feature set and ON Semiconductor's commitment to quality, the ADM1032ARMZ-002 is the go-to temperature sensor for engineers and designers who require accurate and reliable temperature monitoring to safeguard their electronic systems.

You May Also Be Interested in

ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.6557
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.2208
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $30.6096
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.8263
Texas Instruments
LM20 2.4V, 10μA, SC70, micro SMD Temperature Sensor | SENSOR ANALOG -40C-125C 4USMD
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0227
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Need more? Email Us
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess