EN
  • EN
  • DE

LTC1966HMS8#PBF

Part No LTC1966HMS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000115-LTC1966HMS8#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits(ICs)
Packaging Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Ultra Librarian 3D Model Ultra Librarian LTC1966HMS8#PBF CAD Model

Description

Product Overview: LTC1966HMS8#PBF

The LTC1966HMS8#PBF is a precision, micropower delta-sigma RMS-to-DC converter manufactured by Analog Devices Inc. This innovative component is designed to offer a high level of accuracy and stability in measuring complex signals with varying waveforms. Its versatility makes it an ideal choice for a wide range of applications, including industrial controls, automotive systems, battery-operated devices, and communication systems.

Key Features:

  • High Accuracy: The LTC1966HMS8#PBF provides true RMS measurements, ensuring accurate readings for both sinusoidal and non-sinusoidal waveforms. This is crucial for systems where precision is paramount.
  • Low Power Consumption: With micropower operation, this converter is optimized for battery-powered and portable applications, where power efficiency is a key consideration.
  • Wide Bandwidth: The device supports a wide bandwidth, making it suitable for a range of signal frequencies, thus offering flexibility in various use cases.
  • Easy Integration: The LTC1966HMS8#PBF comes in a compact MSOP-8 package, facilitating easy integration into space-constrained designs without the need for complex circuitry.

Performance Specifications:

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating different system requirements.
  • Low Offset: Minimal offset error contributes to the overall precision of the component, reducing the need for additional calibration.
  • Temperature Stability: The converter maintains its performance across a broad temperature range, ensuring reliability in varying environmental conditions.

Applications:

The LTC1966HMS8#PBF is engineered for use in numerous applications where accurate RMS measurements are critical. It is particularly useful in:

  • Automotive battery monitoring systems
  • Power management modules
  • Signal processing equipment
  • Audio equipment for RMS audio signal level detection
  • Industrial control systems for accurate power measurements

Overall, the LTC1966HMS8#PBF from Analog Devices Inc. stands out as a reliable, precise, and power-efficient solution for RMS-to-DC conversion, addressing the needs of modern electronic systems that demand high accuracy and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $152.2389
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.3184
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $34.9254
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $17.6364
Analog Devices Inc.
Lowest to $52.3881
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2239 $61.1195
10+ $10.0299 $100.2990
16+ $9.7165 $155.4640
22+ $9.4030 $206.8660
28+ $9.0896 $254.5088
37+ $8.1493 $301.5241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess