The AD536AJQZ is a high-precision electrical component manufactured by Analog Devices Inc., which is renowned for its expertise in designing and producing integrated circuits. This particular model is an analog true RMS-to-DC converter that delivers an accurate representation of the root mean square value of complex waveforms, regardless of their shape or wave distortion. It is designed to work across a wide range of input bandwidths, making it a versatile choice for various applications.
Key Features
- Wide Bandwidth: The AD536AJQZ operates effectively over a frequency range of 0 Hz to 300 kHz, which allows it to handle a broad spectrum of signals.
- High Accuracy: With its precision laser-trimmed calibration, the device ensures high accuracy in RMS measurements, making it reliable for critical applications.
- Temperature Stability: The RMS-to-DC converter is designed to maintain its performance over a temperature range of -55°C to +125°C.
- Low Power Consumption: It is optimized for low power operation, which is essential for portable and battery-powered devices.
- Versatile Input Voltage: The device can handle input voltage ranges that make it suitable for a variety of signal types.
Applications
The AD536AJQZ is ideal for use in a wide array of applications where accurate RMS measurements are critical. These include:
- Power supply monitoring
- Audio signal processing
- Signal waveform analysis
- Industrial control systems
- Electronic test equipment
Product Specifications
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
AD536AJQZ |
| Function |
RMS-to-DC Converter |
| Frequency Range |
0 Hz to 300 kHz |
| Temperature Range |
-55°C to +125°C |
| Package |
CDIP |
For engineers and designers looking for a reliable RMS-to-DC conversion solution, the AD536AJQZ from Analog Devices Inc. offers a combination of performance, accuracy, and versatility that is hard to match.