EN
  • EN
  • DE

AD7873ACP

Part No AD7873ACP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Resolution (Bits) 12 b
Voltage Reference External, Internal
Voltage - Supply 2.2V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Base Product Number AD7873
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555206-AD7873ACP
Ultra Librarian 3D Model Ultra Librarian AD7873ACP CAD Model

Description

AD7873ACP Touch Screen Digitizer

The AD7873ACP is a high-performance touch screen digitizer from Analog Devices Inc., designed to interface with 4-wire resistive touch screens. This precision product is perfect for a wide range of applications, including personal digital assistants (PDAs), portable instruments, touch screen monitors, and smart handheld devices. It offers an impressive blend of accuracy, responsiveness, and durability, making it a top choice for developers and manufacturers alike.

Key Features:

  • 12-bit Resolution: The AD7873ACP provides a high-resolution 12-bit data output, ensuring precise touch location detection for a seamless user experience.
  • On-Chip Temperature Measurement: It includes an onboard temperature sensor, which can be used to monitor the temperature of the environment or the touch screen itself, aiding in performance adjustments and maintaining optimal operation.
  • Single 2.2V to 5.25V Supply: The device operates on a single supply voltage, simplifying power management in portable devices.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7873ACP features a low operating power mode and a power-down mode to conserve energy when not in active use.
  • SPI and DSP Interface: It supports Serial Peripheral Interface (SPI) and direct interface to DSPs, allowing for easy integration with most microprocessors and microcontrollers.
  • Touch Pressure Measurement: The device can measure the pressure of touch, providing additional input data for applications that require this functionality.

Product Specifications:

  • Part Number: AD7873ACP
  • Manufacturer: Analog Devices Inc.
  • Package: 16-lead, 0.3" wide, plastic TSSOP
  • Data Interface: 4-wire resistive touch screen interface

The AD7873ACP is a robust and versatile touch screen digitizer that delivers reliable performance for interactive applications. Its compact form factor and comprehensive feature set make it an excellent choice for designers seeking a high-quality, cost-effective solution for their touch interface needs.

You May Also Be Interested in

Rochester Electronics
PSOC 3
Lowest to $13.2054
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Analog Devices Inc.
TOUCH SCREEN CONTROLLER
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Rochester Electronics
12-BIT SAR ADC, 125KSPS, SERIAL
Lowest to $9.3844

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8147 $59.1087
50+ $2.3100 $115.5000
78+ $2.2384 $174.5952
107+ $2.1656 $231.7192
138+ $2.0940 $288.9720
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess