EN
  • EN
  • DE

LTC1067-50IGN#PBF

Part No LTC1067-50IGN#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 40KHZ SWITCHED 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 40kHz 16-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC1067
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879012-LTC1067-50IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1067-50IGN#PBF CAD Model

Description

The LTC1067-50IGN#PBF is a high-performance, micropower, switched-capacitor, signal conditioning building block manufactured by Analog Devices Inc. This versatile component is designed to provide precision signal processing for a wide array of applications, including industrial instrumentation, data acquisition systems, and battery-operated equipment.

The core functionality of the LTC1067-50IGN#PBF lies in its ability to perform dual channel filtering with fixed frequencies, which is essential for noise reduction and signal conditioning in complex electronic systems. The device features a 50Hz notch filter that excels in eliminating power line interference, making it highly suitable for medical applications and sensitive measurements where signal integrity is paramount.

Engineered for minimal power consumption, the LTC1067-50IGN#PBF operates efficiently, drawing a low quiescent current. This attribute makes it an excellent choice for portable and remote sensing applications where battery life is critical. Additionally, the component's small 16-pin SSOP (Shrink Small Outline Package) footprint allows for a compact design, saving valuable board space in densely packed systems.

The LTC1067-50IGN#PBF boasts a wide operating temperature range, ensuring reliable performance in demanding environmental conditions. Its robust design is further complemented by a high degree of integration, reducing the need for external components and simplifying the design process for engineers.

Key features of the LTC1067-50IGN#PBF include:

  • Dual channel, fixed frequency filtering
  • 50Hz notch filter for power line interference rejection
  • Low power consumption for battery-operated devices
  • Compact 16-pin SSOP packaging for space-saving design
  • Wide operating temperature range for enhanced reliability
  • High integration to minimize external part count

In summary, the LTC1067-50IGN#PBF from Analog Devices Inc. is a sophisticated signal processing solution that offers precision, efficiency, and versatility for engineers looking to enhance their electronic designs with reliable filtering capabilities.

You May Also Be Interested in

Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.0909 $79.0909
2+ $64.8951 $129.7902
3+ $62.8672 $188.6016
4+ $60.8392 $243.3568
5+ $58.8112 $294.0560
6+ $52.7273 $316.3638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess