EN
  • EN
  • DE

AD896JR-13N

Part No AD896JR-13N
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description CONTINUOUS TIME FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 5MHz ~ 13MHz
Number of Filters 1
Filter Order 7th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39982-AD896JR-13N
Ultra Librarian 3D Model Ultra Librarian AD896JR-13N CAD Model

Description

Introducing the AD896JR-13N Precision Op-Amp from Analog Devices Inc.

The AD896JR-13N is a state-of-the-art operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision op-amp is designed to cater to a wide array of applications, ranging from industrial control systems to medical equipment, thanks to its exceptional accuracy and stability.

Key Features:

  • High Precision: The AD896JR-13N is engineered for applications requiring the highest level of accuracy. It boasts a low offset voltage and low noise, ensuring that the signal integrity is maintained throughout the signal processing path.
  • Wide Bandwidth: With a broad frequency response, this op-amp is capable of handling high-speed signals, making it an excellent choice for applications that demand quick response times and high data throughput.
  • Low Power Consumption: Despite its high performance, the AD896JR-13N is designed to be energy-efficient. This makes it suitable for battery-powered devices and energy-sensitive applications.
  • Single-Supply Operation: The device can operate from a single power supply, simplifying the power supply design and reducing the overall system complexity and cost.
  • Robust Output Drive Capability: The AD896JR-13N can drive capacitive loads with ease, which is crucial for driving analog-to-digital converters (ADCs) or buffering signals to other parts of the circuit.

Applications:

The versatility of the AD896JR-13N makes it an ideal choice for a multitude of applications, including:

  • Precision data acquisition systems
  • Instrumentation
  • Active filters
  • Process control
  • Medical devices
  • Professional audio equipment

With its superior design and manufacturing excellence, the AD896JR-13N operational amplifier from Analog Devices Inc. is an indispensable component for engineers and designers looking to push the boundaries of precision and performance in their electronic designs. Whether it's for a critical medical device or a high-fidelity audio system, the AD896JR-13N is the go-to choice for professionals who refuse to compromise on quality.

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer support team. The AD896JR-13N is not just a component; it's a building block for innovation.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess