EN
  • EN
  • DE
  • IT

LT6108IMS8-2#TRPBF

Part No LT6108IMS8-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT6108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT6108IMS8-2#TRPBFDKR, LT6108IMS8-2#TRPBFTR, LT6108IMS8-2#TRPBFCT, LT6108IMS8-2#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878876-LT6108IMS8-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6108IMS8-2#TRPBF CAD Model

Description

Product Overview: LT6108IMS8-2#TRPBF

The LT6108IMS8-2#TRPBF is a high-side current sense amplifier designed by Analog Devices Inc., a company renowned for its precision engineering and innovative analog technologies. This product is tailored for applications that require accurate current monitoring and is particularly suited for industrial, automotive, and communications systems where reliable current measurement is crucial.

Key Features

  • Precision Current Sensing: The LT6108IMS8-2#TRPBF offers precise current sensing capabilities with a maximum input offset voltage of 250 µV, which allows for accurate measurement of current flow across a shunt resistor.
  • Wide Input Common Mode Range: This device can handle a wide range of common mode voltages, from 4V up to 60V, making it versatile for various applications and able to withstand voltage surges that are common in industrial environments.
  • Adjustable Gain: The gain of the current sense amplifier can be adjusted by external resistors, providing flexibility in the design and allowing for customization according to specific application needs.
  • Low Quiescent Current: With a low quiescent current, the LT6108IMS8-2#TRPBF is energy-efficient, which is particularly beneficial for battery-powered devices and applications where power conservation is important.
  • Robust Packaging: The device comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The package is also designed to withstand harsh conditions, ensuring reliable performance in challenging environments.

Applications

  • Automotive Battery Monitoring
  • Power Management Systems
  • Overcurrent Protection
  • Portable Equipment
  • Telecommunications Infrastructure

The LT6108IMS8-2#TRPBF is a testament to Analog Devices Inc.'s commitment to delivering high-quality and reliable components. Its robust design and precise current sensing capabilities make it a prime choice for engineers and designers looking to incorporate current monitoring features into their systems with confidence. Whether it's for safeguarding power systems or ensuring the longevity of battery-operated devices, the LT6108IMS8-2#TRPBF stands out as a component that delivers both performance and durability.

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC AMP QUAD SAMPLE-HOLD 14-DIP
Need more? Email Us
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0783 $63.5481
16+ $7.4489 $119.1824
24+ $7.2160 $173.1840
33+ $6.9833 $230.4489
42+ $6.7506 $283.5252
56+ $6.0523 $338.9288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess