EN
  • EN
  • DE

LT3650IMSE-8.4#PBF

Part No LT3650IMSE-8.4#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2CELL 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Charger IC Lithium Ion/Polymer 12-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 12-MSOP-EP
Family Name LT3650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924183-LT3650IMSE-8.4#PBF
Ultra Librarian 3D Model Ultra Librarian LT3650IMSE-8.4#PBF CAD Model

Description

Product Overview

The LT3650IMSE-8.4#PBF is a high-efficiency, 4.2V/cell lithium-ion/polymer battery charger that offers a compact and robust charging solution for portable electronics. Manufactured by Analog Devices Inc., this integrated circuit is designed to optimize charging cycles and extend the life of batteries in a variety of applications.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range of 4.95V to 32V, making it versatile for different power environments.
  • Programmable Charge Current: Users can set the charge current up to 2A with a single resistor, providing flexibility for various battery sizes and requirements.
  • Precise Charge Voltage: The LT3650IMSE-8.4#PBF has a charge voltage accuracy of ±0.35% at 25°C, ensuring the battery is charged correctly to maintain its longevity.
  • Automatic Charge Termination: The charger includes an automatic termination feature based on the C/10 principle, which stops the charging process when the current falls below a tenth of the programmed value.
  • Thermal Regulation: To prevent overheating, the device adjusts charge current automatically based on the temperature, ensuring safe operation.
  • No Top-off Charge Required: This charger eliminates the need for a top-off charge, simplifying the charging process and reducing charge time.

Applications

The LT3650IMSE-8.4#PBF is ideal for portable electronic devices that require efficient and reliable charging. This includes but is not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Battery-Powered Sensors
  • Industrial Monitoring Equipment
  • Unmanned Systems

Product Specifications

This product comes in a compact 12-lead MSOP package with an exposed pad for enhanced thermal performance. It features an 8.4V charge voltage optimized for 2-cell lithium-ion/polymer batteries. The charger also includes a charge status output that can drive an LED, providing visual feedback during the charging process.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3650IMSE-8.4#PBF is no exception. It is designed to meet rigorous industry standards, ensuring high reliability and performance for critical applications.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4114 $54.1140
23+ $4.4402 $102.1246
35+ $4.3014 $150.5490
49+ $4.1627 $203.9723
63+ $4.0239 $253.5057
84+ $3.6076 $303.0384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess