EN
  • EN
  • DE

ADP3820ARTZ-4.1-RL7

Part No ADP3820ARTZ-4.1-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description Battery Charger Controller Li-Ion 1mA 4.1V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Analog Devices Inc.
Win Source Part Number 173341-ADP3820ARTZ-4.1-RL7
Popularity Low
Supply and Demand Status Balance
Family Name ADP3820
Introduction Date September 10, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3820ARTZ-4.1-RL7 CAD Model

Description

Product Overview: ADP3820ARTZ-4.1-RL7 by Analog Devices Inc.

The ADP3820ARTZ-4.1-RL7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This regulator is specifically engineered to provide a stable and reliable power supply in a variety of electronic applications, making it an ideal choice for designers looking for a robust voltage regulation solution.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 4.1V, which is suitable for powering sensitive electronic circuits that require a stable supply voltage.
  • High Accuracy: The output voltage accuracy is maintained within a tight tolerance, ensuring precise power delivery for critical components.
  • Low Dropout Voltage: With its low dropout performance, the ADP3820ARTZ-4.1-RL7 can maintain regulation with minimal difference between the input and output voltages, which is beneficial in scenarios with limited headroom.
  • Current Capacity: It is capable of delivering up to a certain amount of current, making it suitable for a range of low to medium power applications.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, thereby enhancing system reliability and longevity.
  • Package Type: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Reel and Tape Packaging: The RL7 suffix indicates that the device is provided in reel and tape packaging, which is convenient for automated manufacturing processes.

Applications

The ADP3820ARTZ-4.1-RL7 is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor and microcontroller power supplies
  • Wireless and telecommunications systems
  • Consumer electronics

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADP3820ARTZ-4.1-RL7 is no exception, as it is designed to meet the stringent requirements of modern electronic systems. With its stable performance and robust protection features, this linear regulator ensures that your devices operate smoothly and efficiently.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess