EN
  • EN
  • DE

LT3650IDD-8.2#TRPBF

Part No LT3650IDD-8.2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2CELL 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 8.2V
Voltage - Supply (Max) 32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3650
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878726-LT3650IDD-8.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3650IDD-8.2#TRPBF CAD Model

Description

Analog Devices Inc. LT3650IDD-8.2#TRPBF Battery Charger IC

The LT3650IDD-8.2#TRPBF from Analog Devices Inc. is a high-performance battery charger IC designed for precision charging of single-cell lithium-ion or lithium-polymer batteries. This integrated circuit provides an efficient and reliable charging solution for a wide range of portable electronic devices, including smartphones, tablets, digital cameras, and other USB-powered gadgets.

Featuring a compact design, the LT3650IDD-8.2#TRPBF comes in a low-profile (0.75mm) 10-pin DFN package with a 3mm x 3mm footprint, making it an ideal choice for space-constrained applications. The device offers a fixed float voltage of 8.2V, which is carefully regulated to ensure the longevity and safety of the battery being charged.

One of the key features of this charger IC is its programmable charge current, which can be set up to 2A with a single resistor. This flexibility allows designers to tailor the charging profile to the specific needs of their application. Additionally, the LT3650IDD-8.2#TRPBF incorporates an internal thermal feedback mechanism that optimizes the charge rate for the ambient temperature, preventing overheating and ensuring safe operation under various conditions.

The device also includes several safety features to protect both the battery and the charger. These include overvoltage protection, thermal shutdown, and a charge current monitor that allows for charge termination or C/10 detection. Furthermore, the LT3650IDD-8.2#TRPBF supports automatic recharge, meaning it will initiate a new charging cycle if the battery voltage falls below a preset level.

For added convenience, the LT3650IDD-8.2#TRPBF offers an NTC thermistor input that allows temperature-qualified charging, ensuring that the battery is only charged when within a safe temperature range. It also provides a status indication pin that can be used to display charge progress or to signal a completed charge.

In summary, the LT3650IDD-8.2#TRPBF from Analog Devices Inc. is a versatile and robust single-cell battery charger IC that offers precision charging with multiple safety features. Its compact size and comprehensive set of functions make it an excellent choice for designers looking to implement an effective charging solution in their next portable device project.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess