EN
  • EN
  • DE

HMC663LC3

Part No HMC663LC3
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER LO/IF AMP 16-QFN  /  RF Mixer IC General Purpose Up/Down Converter 6GHz ~ 12GHz 16-CSMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type General Purpose
Frequency 6GHz ~ 12GHz
Number of Mixers 1
Noise Figure 10dB
Secondary Attributes Up/Down Converter
Mounting SMD (SMT)
Package / Case 16-VFCQFN Exposed Pad
Supplier Device Package 16-CSMT (3x3)
Base Product Number HMC663
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1028318-HMC663LC3
Ultra Librarian 3D Model Ultra Librarian HMC663LC3 CAD Model

Description

The HMC663LC3, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to excellence in the realm of radio frequency (RF) and microwave technology. This high-performance, GaAs MMIC Low Noise Amplifier (LNA) operates in the 2 GHz to 6 GHz range, making it an ideal component for a broad array of applications including point-to-point radios, military and space, as well as test instrumentation.

Key Features

  • Frequency Range: The HMC663LC3 operates efficiently across a wide frequency range from 2 GHz to 6 GHz, offering versatile usage in different RF applications.
  • Gain: It boasts a high gain of 17 dB, which ensures amplified signal strength for better performance of the end application.
  • Noise Figure: With a low noise figure of 2 dB, the HMC663LC3 ensures minimal signal distortion, preserving the integrity of the received signals.
  • Output Power: The device provides an output power of +18 dBm at 1 dB compression point, indicating robust signal amplification capability.
  • Supply Voltage: It operates on a supply voltage of +3V to +5V, accommodating a range of power supply configurations.
  • Package: Enclosed in a compact 3x3 mm ceramic QFN package, the HMC663LC3 is designed for space-constrained applications.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Instrumentation
  • Satellite Communications
  • Fiber Optic Applications

The HMC663LC3 exemplifies Analog Devices Inc.'s dedication to delivering high-quality, high-performance components. It is engineered to meet the stringent requirements of advanced RF systems, ensuring reliability and efficiency. Whether for commercial telecommunications or high-end defense systems, the HMC663LC3 provides the necessary amplification and signal clarity to maintain optimal performance.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess