EN
  • EN
  • DE

HMC439QS16GE

Part No HMC439QS16GE
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description HBT DIGITAL PHASE-FREQUENCY DETECTOR, 10 - 1300 MHz | IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 10MHz ~ 1.3GHz
RF Type General Purpose
Input Range -10dBm ~ 10dBm
Supply Voltage (V) 4.8V ~ 5.2V
Supply Current 96mA
Manufacturer Package 16-SSOP Exposed Pad
Supplier Device Package 16-QSOPG
Family Part Number HMC439
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181292-HMC439QS16GE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC439QS16GE CAD Model

Description

The HMC439QS16GE from Analog Devices Inc. is a high-performance, versatile RF mixer with a wide frequency range and excellent isolation characteristics. It is designed for use in a variety of applications, including wireless infrastructure, test and measurement equipment, and military systems. This product is part of Analog Devices' Hittite Microwave product line, which is known for delivering advanced RF solutions.

Key Features

  • Frequency Range: The HMC439QS16GE operates over a broad frequency range, making it suitable for multi-band receivers and complex RF signal processing.
  • Conversion Gain: It offers a moderate conversion gain, which helps in maintaining signal integrity through the mixing process.
  • LO/RF Isolation: Excellent isolation between the local oscillator (LO) and the radio frequency (RF) ports ensures minimal leakage and superior signal quality.
  • Package: Enclosed in a compact QS16 surface-mount package, the HMC439QS16GE is designed for space-constrained applications while providing robust performance.

Specifications

Parameter Value
Frequency Range Specified by the manufacturer
Conversion Gain Specified by the manufacturer
LO/RF Isolation Specified by the manufacturer
Package QS16

Applications

The HMC439QS16GE is ideal for a range of applications, including:

  • Wireless infrastructure (e.g., cellular base stations, point-to-point radios)
  • Test and measurement equipment
  • Military and space systems
  • Satellite communications

With its combination of performance, versatility, and compact footprint, the HMC439QS16GE from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable RF mixer into their systems. Analog Devices Inc. provides detailed technical documentation and support to ensure successful integration and operation of the HMC439QS16GE in your projects.

You May Also Be Interested in

Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.0962 $73.0962
2+ $70.8120 $141.6240
3+ $68.5277 $205.5831
4+ $66.2435 $264.9740
6+ $59.3907 $356.3442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess