EN
  • EN
  • DE

DZ23C12Q-7-F

Part No DZ23C12Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description ZENER DIODE SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Zener Diode Array 1 Pair Common Cathode 12 V 300 mW ±5.41% SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DZ23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869937-DZ23C12Q-7-F
Ultra Librarian 3D Model Ultra Librarian DZ23C12Q-7-F CAD Model

Description

Introducing the DZ23C12Q-7-F - Your Compact Zener Diode Solution

The DZ23C12Q-7-F from Diodes Incorporated is a high-quality, dual common cathode Zener diode designed for applications requiring a compact voltage regulation solution. This small yet robust component is perfect for designers looking to maintain a precise voltage level within their electronic circuits.

With its precise voltage regulation capabilities, the DZ23C12Q-7-F ensures stability and reliability across a range of applications. This Zener diode is commonly used in over-voltage protection, voltage reference, and regulation circuits across various electronic devices such as power supplies, consumer electronics, and industrial equipment.

Key Features of the DZ23C12Q-7-F:

  • Compact Package: The SOT-23 package allows for efficient use of PCB space, making it ideal for high-density circuit designs.
  • Dual Zener Diodes: This device contains two Zener diodes in a common cathode configuration, offering flexibility and space-saving for dual voltage regulation needs.
  • Nominal Zener Voltage: The DZ23C12Q-7-F provides a nominal Zener voltage of 12V, suitable for a variety of voltage stabilization tasks.
  • Power Dissipation: Capable of handling up to 300mW of power dissipation, this Zener diode can accommodate moderate power requirements efficiently.
  • High Surge Capability: It is designed to withstand voltage surges, ensuring protection against transient voltage spikes.
  • RoHS Compliant: Adherence to RoHS standards means that this component is manufactured without the use of hazardous substances, making it environmentally friendly.

The DZ23C12Q-7-F is not just about performance; it's also about convenience. The device's industry-standard SOT-23 package is widely accepted and easy to handle, which simplifies the manufacturing process. This, along with its lead-free finish, makes the DZ23C12Q-7-F a forward-thinking choice for modern electronic designs.

Whether you're designing power management systems, consumer electronics, or looking to integrate a reliable voltage reference into your circuit, the DZ23C12Q-7-F from Diodes Incorporated is an excellent choice that combines efficiency, reliability, and compactness to meet your stringent design requirements.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1086
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1160
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0927
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY | DIODE ZENER ARRAY 39V SOT363
Lowest to $0.1474
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Diodes Incorporated
300mW DUAL SURFACE MOUNT ZENER DIODE
Lowest to $0.0430
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1458

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0830 $50.2150
1,470+ $0.0681 $100.1070
2,275+ $0.0660 $150.1500
3,135+ $0.0638 $200.0130
4,055+ $0.0617 $250.1935
5,425+ $0.0553 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,640 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess