EN
  • EN
  • DE

ISL29033IROZ-T7

Part No ISL29033IROZ-T7
Manufacturer Renesas Electronics America
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description Ultra-Low Lux, Low Power, Integrated Digital Ambient Light Sensor with Interrupt Function | SENSOR OPT 540NM AMBIENT 6ODFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Renesas Electronics America Inc.
Packaging Reel
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type I2C
Supply Voltage (V) 2.25V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-ODFN (2.1x2)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714602-ISL29033IROZ-T7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ISL29033IROZ-T7 CAD Model

Description

The Renesas ISL29033IROZ-T7 is a sensor/transducer device that is supplied in a reel package.

  • Manufacturer: Renesas
  • Device Type: Sensor/Transducer
  • Packaging: Reel
  • Type: Ambient
  • Output Type: I2C
  • Wavelength: 550nm
  • Proximity Detection: No
  • Manufacturer Package: 6-WDFN Exposed Pad
  • Supplier Device Package: 6-ODFN (2.1x2)
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 2.25V to 3.63V
  • Supply and Demand Status: Sufficient
  • Manufacturer Pack Quantity: 1
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $161.5395
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7825
OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $10.2632
Vishay
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $4.6780
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5171 $54.2052
27+ $3.7063 $100.0701
42+ $3.5905 $150.8010
58+ $3.4747 $201.5326
75+ $3.3589 $251.9175
100+ $3.0114 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess