EN
  • EN
  • DE

DEA075150HT-8036A1

Part No DEA075150HT-8036A1
Manufacturer TDK Corporation
Catalog RF Filters
Description RF FILTER HIGH PASS 5GHZ 0202 / 5GHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth 0.5dB 0202 (0505 Metric), 4 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr TDK Corporation
Series DEA
Package Tape & Reel
Frequency 5GHz
Filter Type High Pass
Insertion Loss 0.5dB
Mounting SMD (SMT)
Package / Case 0202 (0505 Metric), 4 PC Pad
Dimension 0.026" L x 0.020" W (0.65mm x 0.50mm)
Height (Max) 0.012" (0.30mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 445-175384-2,445-175384-1,445-175384-6
Standard Package 10,000
Win Source Part Number 1026900-DEA075150HT-8036A1
Ultra Librarian 3D Model Ultra Librarian DEA075150HT-8036A1 CAD Model

Description

The TDK Corporation DEA075150HT-8036A1 is an electronic component with Win Source Part Number 1026900-DEA075150HT-8036A1.

  • Product Name: DEA075150HT-8036A1
  • Manufacturer: TDK Corporation
  • Win Source Part Number: 1026900-DEA075150HT-8036A1
  • Category: Filters>RF Filters
  • Series: DEA
  • Package Type: Tape & Reel
  • Standard Package: 10,000
  • Mounting Type: SMD (SMT)
  • Frequency: 5GHz
  • Insertion Loss: 0.5dB
  • Filter Type: High Pass
  • Height (Max): 0.012" (0.30mm)
  • Dimension: 0.026" L x 0.020" W (0.65mm x 0.50mm)
  • ECCN: EAR99
  • HTSUS: 8548.00.0000

You May Also Be Interested in

Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.0476
Walsin Technology Corporation
Lowest to $0.4947
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.0497
Walsin Technology Corporation
FILTER RF LOWPASS 2.4GHZ ISM SMD
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.1686
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.0982
Walsin Technology Corporation
Lowest to $0.0531
Walsin Technology Corporation
Lowest to $0.1143

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1329 $50.5020
920+ $0.1090 $100.2800
1,425+ $0.1056 $150.4800
1,960+ $0.1022 $200.3120
2,535+ $0.0988 $250.4580
3,390+ $0.0886 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess