The HMC402MS8E is a high-performance, GaAs MMIC (Monolithic Microwave Integrated Circuit) PHEMT (Pseudomorphic High Electron Mobility Transistor) amplifier designed and manufactured by Analog Devices Inc. This versatile amplifier is engineered to deliver exceptional RF (Radio Frequency) functionality for a wide array of applications, including but not limited to, telecommunications, space, and military systems.
Key Features
- Frequency Range: The HMC402MS8E operates over a broad frequency range, providing consistent performance across various bands.
- High Gain: With its high gain levels, this amplifier can boost weak signals without significant noise addition, ensuring signal integrity is maintained.
- Output Power: It offers robust output power, which is essential for applications that require strong signal transmission or broadcasting capabilities.
- Power Added Efficiency: The device exhibits high power added efficiency, making it an energy-efficient choice for systems where power conservation is critical.
- Single Voltage Supply: The HMC402MS8E is designed to operate with a single voltage supply, simplifying power management in complex circuits.
- Package: Encased in an MSOP8G package, it provides a compact solution that is suitable for space-constrained applications.
Applications
The HMC402MS8E is ideal for use in a variety of RF applications, including:
- Point-to-point and point-to-multipoint radios
- VSAT (Very Small Aperture Terminal)
- Military & space
- Test instrumentation
- Telecom infrastructure
Technical Specifications
| Parameter |
Value |
| Frequency Range |
DC - 22 GHz |
| Gain |
13 dB typical |
| Output Power (P1dB) |
+21 dBm typical |
| Supply Voltage |
+5V |
| Package |
MSOP8G |
With its robust design and superior performance, the HMC402MS8E from Analog Devices Inc. is a reliable choice for professionals seeking a high-quality amplifier for their RF applications.