EN
  • EN
  • DE

HMC384LP4E

Part No HMC384LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GP 2.05GHZ-2.25GHZ 24QFN / RF Amplifier IC General Purpose 2.05GHz ~ 2.25GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 2.05GHz ~ 2.25GHz
RF Type General Purpose
Voltage - Supply 3V
Current - Supply 35mA
Test Frequency 2.2GHz
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1356
Standard Package 1
Win Source Part Number 1000291-HMC384LP4E
Ultra Librarian 3D Model Ultra Librarian HMC384LP4E CAD Model

Description

The HMC384LP4E, developed by Analog Devices Inc., is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Voltage-Controlled Oscillator (VCO) designed to address the stringent requirements of modern RF communication systems. With its remarkable phase noise performance and wide frequency tuning range, this VCO is an ideal choice for applications in point-to-point and point-to-multipoint radios, VSAT, military & space, and test instrumentation.

Key Features

  • Frequency Range: The HMC384LP4E operates over a broad frequency range from 7 GHz to 9 GHz, providing versatility for various applications.
  • Output Power: This VCO delivers a consistent output power of +5 dBm, ensuring reliable signal generation for your system.
  • Phase Noise Performance: It offers excellent phase noise characteristics, which is critical for high-performance communication systems.
  • Power Supply: The device is operable with a single +5V supply, simplifying the power design for system integration.
  • Package: Housed in a compact 4x4 mm QFN leadless package, the HMC384LP4E is suitable for space-constrained applications.

Applications

The versatility of the HMC384LP4E makes it well-suited for a wide range of applications. It is commonly used in:

  • Fixed Wireless Access (FWA)
  • Wireless Local Loop (WLL)
  • Broadband Wireless Access (BWA)
  • Private Mobile Radio
  • Satellite Communication Systems
  • Test Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC384LP4E is built to meet high standards, ensuring performance and durability for the most demanding applications. With its robust design and exceptional manufacturing process, this VCO is a reliable component for your RF and microwave systems.

Summary

In summary, the HMC384LP4E from Analog Devices Inc. is a state-of-the-art VCO that offers a unique combination of wide frequency range, excellent phase noise, and consistent output power, all packed in a small form factor. Whether for commercial or military applications, this VCO stands out as a top choice for designers looking for high-quality signal sources.

You May Also Be Interested in

RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5627 $63.1254
4+ $25.8976 $103.5904
6+ $25.0883 $150.5298
9+ $24.2790 $218.5110
11+ $23.4697 $258.1667
15+ $21.0418 $315.6270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess