EN
  • EN
  • DE

MAX6367HKA31+T

Part No MAX6367HKA31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 150 ms Minimum
Voltage - Threshold 3.08V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 705386-MAX6367HKA31+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6367H
Introduction Date June 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6367HKA31+T CAD Model

Description

Product Overview: MAX6367HKA31+T

The MAX6367HKA31+T is a high-precision, low-power timer from Maxim Integrated designed to provide a reliable watchdog functionality for microprocessor (µP) systems. This timer is a part of Maxim's series of pin-selectable watchdog timers that offer a wide range of timing intervals suitable for a variety of applications, including industrial systems, medical devices, and portable battery-powered electronics.

Key Features

  • Adjustable Watchdog Timer: This device allows users to set the watchdog timeout period with external capacitors, giving designers the flexibility to select the timeout interval that best suits their system requirements.
  • Low Power Consumption: With its low power design, the MAX6367HKA31+T is ideal for power-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • Versatile Voltage Operation: It operates over a wide voltage range, accommodating various levels of power supplies and ensuring compatibility with different µP systems.
  • Manual Reset Input: The device includes a manual reset input that provides a simple way to initiate a system reset, enhancing system control and recovery procedures.
  • Robust Reset Outputs: It features both active-low and active-high reset outputs, offering flexibility in interfacing with different logic levels and ensuring a robust reset signal is provided to the µP.
  • Temperature Range: The MAX6367HKA31+T is designed to operate over an extended temperature range, making it suitable for harsh environments and demanding applications.

Applications

The MAX6367HKA31+T watchdog timer is a versatile component that can be integrated into a wide range of electronic systems. Its primary function is to monitor the operation of microprocessors and microcontrollers, resetting them if they fail to periodically refresh the watchdog, which is a common method to ensure system reliability. This makes it an essential component in systems that cannot afford to fail or lock up, such as:

  • Industrial control systems
  • Medical monitoring devices
  • Automotive electronics
  • Portable, battery-operated devices

With its precise timing capabilities, low power consumption, and robust design, the MAX6367HKA31+T from Maxim Integrated is a reliable solution for maintaining system integrity and preventing costly downtime due to processor errors.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3862 $59.0896
20+ $6.0603 $121.2060
30+ $5.8709 $176.1270
41+ $5.6814 $232.9374
53+ $5.4920 $291.0760
71+ $4.9238 $349.5898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess