EN
  • EN
  • DE

CC2530ZDK-ZLL

Part No CC2530ZDK-ZLL
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description DEVELOPMENT KIT FOR CC2530 / - CC2530 Transceiver; 802.15.4 (ZigBee?) 2.4GHz Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Transceiver; 802.15.4 (ZigBee®)
Frequency 2.4GHz
For Use With/Related Products CC2530
Supplied Contents Board(s), Cable(s), Accessories
Base Product Number CC2530
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 914981-CC2530ZDK-ZLL
Ultra Librarian 3D Model Ultra Librarian CC2530ZDK-ZLL CAD Model

Description

Introducing the CC2530ZDK-ZLL Development Kit from Texas Instruments

The CC2530ZDK-ZLL is a comprehensive development kit designed by Texas Instruments (TI) to provide developers with a robust platform for creating and testing Zigbee Light Link (ZLL) applications. This kit is centered around the CC2530, a powerful system-on-chip (SoC) that offers a cost-effective, low-power solution for Zigbee wireless communication.

The CC2530ZDK-ZLL kit is an ideal starting point for developers looking to delve into the world of smart lighting and home automation. With its support for the Zigbee Light Link standard, the kit enables the creation of interoperable lighting devices that can be controlled wirelessly, such as LED light bulbs, dimmer switches, and other smart lighting solutions.

Key Features of the CC2530ZDK-ZLL Development Kit:

  • Integrated Debugging: The kit includes the CC Debugger, which provides an interface for programming and debugging the CC2530 SoC, ensuring a smooth development experience.
  • Comprehensive Software: TI provides a full suite of software tools and sample applications, which are essential for rapid development and testing of ZLL applications.
  • Multiple Development Boards: The kit comes with several development boards, each designed to showcase different features and capabilities of the CC2530 SoC, allowing for a wide range of experimentation and prototyping.
  • Energy Efficiency: The CC2530 SoC is optimized for low-power operation, making it suitable for battery-operated devices where power consumption is a critical factor.
  • Robust RF Performance: With a built-in RF transceiver, the SoC provides reliable wireless communication, ensuring that your ZLL applications maintain strong connectivity.

Whether you are a seasoned developer or just starting out in the world of wireless connectivity, the CC2530ZDK-ZLL development kit from Texas Instruments offers the tools and resources needed to bring your innovative smart lighting ideas to life. Its ease of use, combined with the power and flexibility of the CC2530 SoC, makes it an essential asset for anyone looking to develop ZLL-compatible products.

Embrace the future of home automation with the CC2530ZDK-ZLL and create lighting solutions that are not only smart but also energy-efficient and highly interoperable within the Zigbee ecosystem.

You May Also Be Interested in

MACOM Technology Solutions
10W, 48V, 3.3-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CMPA1C1D080F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0136TR-3000
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess